location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 10.1" 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise SAC Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkSmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11H1000KSP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528904726 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:05:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 10.1" 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise SAC Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 90 W
  • - Intel® Core™ i5 i5-8365UE 1.6 GHz
  • - Touchscreen 10.1" WUXGA 1920 x 1200
  • - 16 GB DDR4-SDRAM 2666 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 IoT Enterprise SAC 64-bit
More>>>
Short summary description Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 10.1" 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise SAC Wi-Fi 5 (802.11ac) Black:
This short summary of the Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 10.1" 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise SAC Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSmart Hub, 10.1", WUXGA, Intel® Core™ i5, 16 GB, 256 GB, Windows 11 IoT Enterprise SAC

Long summary description Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 10.1" 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise SAC Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 10.1" 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise SAC Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Lenovo ThinkSmart Hub. Product type: All-in-One PC. Display diagonal: 10.1", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 11 IoT Enterprise SAC. Product color: Black

Display
Display diagonal *
10.1"
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type *
WUXGA
Native aspect ratio
16:10
Display brightness
320 cd/m²
Anti-glare screen
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8365UE
Processor cores
4
Processor boost frequency
4.1 GHz
Processor frequency *
1.6 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory clock speed
2666 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
4
RMS rated power
12 W
Built-in microphone
Yes
Camera
Built-in camera *
No
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Color name
Black
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 IoT Enterprise SAC
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
9.45" (240 mm)
Depth (with stand)
7.87" (200 mm)
Height (with stand)
7.3" (185.3 mm)
Weight (with stand)
5.4 lbs (2.45 kg)
Certificates
Compliance certificates
RoHS
Certification
TÜV Rheinland Ultra Low Noise
Packaging content
Mouse included
Yes
Keyboard included
Yes
Technical details
Box contents
ThinkSmart One Cable (1.83m)
Country Distributor
España 2 distributor(s)
México 1 distributor(s)