location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2330M 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E751
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E7510MP411NC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:40
The date of the most recent change of the data-sheet in Icecat's system
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2330M 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver
  • - Intel® Core™ i3 i3-2330M 2.2 GHz
  • - 15.6" 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi
  • - Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS 3G
  • - Lithium-Ion (Li-Ion) 10 h 80 W
  • - Windows 7 Professional 64-bit
Guarantee: 1 year Collect & Return Service
Long product name Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2330M 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver :
The short editorial description of Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2330M 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

LIFEBOOK E751, 39.6cm (15.6") LED Backlight HD 1366x768pixel 300:1 220cd/m² LCD, Intel Core i3-2330M (2.20GHz, 3MB, 5GT/s, Intel HD Graphics 3000), 4GB (1x 4GB) DDR3 1333MHz PC3-10600 SO DIMM RAM, 320GB SATA 7200rpm 2.5" S.M.A.R.T. HDD, DVD Super Multi, WebCam 1.3MP, Gigabit Ethernet, Bluetooth 3.0, 3G, Microsoft Windows 7 Professional 64-bit
More>>>
Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2330M 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
The official marketing text of Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2330M 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer

The mobile top performer
The Fujitsu LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 39.6 cm (15.6-inch) display with ergonomics features such as Anytime USB Charge, full numeric keyboard option and numerous interfaces. A flexible modular bay concept enables the system to use a large variety of different extensions.

BRILLIANT VIEWING
Highest graphics performance
Meet your requirements from desktop expander to a graphic artist. You have the choice of different kinds of 15-inchdisplays, HD or HD+ display and even an external graphics card for highest graphics performance.

FLEXIBLE WORKING
Modular bay functions
Take a picture for your presentation, then put it into the notebook and store it immediately afterwards on DVD? Thanks to its modular bay the LIFEBOOK E Series can support a DVD-writer, second battery or second hard disk drive. This gives you genuine flexibility when meeting the individual demands of your business.

FULL CONNECTIVITY
Unmatched number of interfaces
Just connect anytime, anywhere with a variety of interfaces you need for everyday business in the office and on business trips. The LIFEBOOK E Series offers variety of ports, e.g. serial, parallel card support for SD, PC Express card, display port and HDMI.

HIGHEST SECURITY
Benefit from ourend-to-end anti-theft concept with system and user protection, such as Computrace® enabled BIOS and Advanced Theft Protection, an optional fingerprint sensor, TPM module and SmartCase™ Logon+.

Short summary description Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2330M 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2330M 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E751, Intel® Core™ i3, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2330M 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK E751 Intel® Core™ i3 i3-2330M 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E751. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 5.18 lbs (2.35 kg)

Design
Product color *
Black, Silver
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2330M
Processor cores
2
Processor threads
4
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
85C ; 100C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Built-in subwoofer
No
Camera
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Keyboard keystroke
0.106" (2.7 mm)
Keyboard key pitch
0.748" (1.9 cm)
Pointing device
Touchpad
Keyboard backlit
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Plugfree Network, EasyGuide, Nero Essentials S, Norton Internet Security, Microsoft Office Starter
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04J
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53434
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
10 h
Power
Battery life with optional 2nd battery
17 h
AC adapter power
80 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
GS, CE, Nordic Swan, RoHS, WEEE, HCT, HCL entry, WHQL, ENERGY STAR 5.0
Weight & dimensions
Width
14.6" (372 mm)
Depth
9.65" (245 mm)
Height
1.38" (35 mm)
Weight *
5.18 lbs (2.35 kg)
Features
Images Type Map
Packaging content
Handheld remote control
No
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Display
LCD
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wake-on-LAN ready
Yes
Compatible operating systems
Microsoft Windows 7 Home Premium 64-bit, Windows 7 Home Basic 64-bit, Windows XP Professional, Windows Vista Business 32-bit
External display
No
Internal modem
No
TV tuner integrated
No