location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 6500M Windows 11 Pro Wi-Fi 6E (802.11ax) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V647X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184850237
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 09:39:43
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex 7400 All-in-One Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex 7400 All-in-One Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL V647X user manual (28.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 6500M Windows 11 Pro Wi-Fi 6E (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-12500 (18MB Cache)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 WVA, AMD Radeon RX 6500M (4GB GDDR6)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Guarantee: 3 Years Basic Onsite
Long product name DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 6500M Windows 11 Pro Wi-Fi 6E (802.11ax) Silver :
The short editorial description of DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 6500M Windows 11 Pro Wi-Fi 6E (802.11ax) Silver

Intel Core i5-12500 (18MB Cache), 8GB DDR4-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 WVA, Intel UHD Graphics 770, AMD Radeon RX 6500M (4GB GDDR6), LAN, WLAN, Bluetooth, Webcam, Windows 11 Pro 64-bit
More>>>
DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 6500M Windows 11 Pro Wi-Fi 6E (802.11ax) Silver:
The official marketing text of DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 6500M Windows 11 Pro Wi-Fi 6E (802.11ax) Silver as supplied by the manufacturer

An All-in-One that revolves around you
Dell’s most intelligent business PC with Dell Optimizer built-in Artificial Intelligence, a smart collaboration tool featuring up to the latest 12th Gen Intel® Core™ i9 processors.

Short summary description DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 6500M Windows 11 Pro Wi-Fi 6E (802.11ax) Silver:
This short summary of the DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 6500M Windows 11 Pro Wi-Fi 6E (802.11ax) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7400, 23.8", Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro

Long summary description DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 6500M Windows 11 Pro Wi-Fi 6E (802.11ax) Silver:
This is an auto-generated long summary of DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 6500M Windows 11 Pro Wi-Fi 6E (802.11ax) Silver based on the first three specs of the first five spec groups.

DELL OptiPlex 7400. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: WVA. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon RX 6500M, On-board graphics card model: Intel UHD Graphics 770. Built-in camera. Operating system installed: Windows 11 Pro. Product color: Silver

Technology that revolves around you
Technology that revolves around you

Meet the new, sustainably built OptiPlex family with Artificial Intelligence personalization and up to the latest 12th Gen Intel® Core™ i9 processors.

Designed around you
Designed around you

Fits perfectly in any space:
The OptiPlex 7400 All-in-One blends into any workspace comfortably thanks to its compact size and choice of ergonomic stands.

Clear communication:
Intelligent Audio enhances your sound for better collaboration. A quad microphone array and performance speakers provide crystal clear audio.

Ready when you are:
Featuring Windows Modern Standby to enable an instant on / instant off user experience with constant connectivity.

Made to work as hard as you
Made to work as hard as you

Take on any task:
Built with 12th Gen Intel® Core™ processors with new Hybrid Core technology, balancing workloads between cores, making multitasking effortless.

Next-gen graphics:
Tackle the most graphically intensive workloads with the latest AMD discrete graphics.

High-speed access:
New Wi-Fi 6E brings more bandwidth and better performance while future-proofing your IT investment.

Achieve more every day
Achieve more every day

Reduce strain:
With the TUV Low Blue Light certified non-touch panel, you can work comfortably with reduced eye strain, even after 8 hours in front of the screen.

Broaden your horizons:
12th Gen Intel® Core™ integrated graphics with support for up to 4 independent displays.

Increase your collaboration:
Brand new FHD and FHD + IR cameras with Temporal Noise Reduction and Wide Dynamic Range improve the quality of your video conferences, even in low lighting.

Dell Optimizer
Dell Optimizer

Personalized performance with the world’s most intelligent PCs:
Our built-in Artificial Intelligence automatically improves critical areas of your PC in the background, enhancing application performance with adaptive technology from ExpressResponse.

ExpressConnect
optimizes conference calls and connectivity so you can work better from anywhere.

Collaborate like you’re there:
Intelligent Audio optimizes your sound quality and reduces background noises with automated tuning and neural noise-cancellation, so you can hear and be heard.

Simplified manageability:
Optimize your fleet of systems to perform its best with manageability features and productivity gains straight from the Dell Optimizer interface.

Leader in sustainability

OptiPlex was our first product to be made with recycled plastic in 2007 and the first to use materials from our closed-loop supply chain in 2014. Today OptiPlex contains up to 60% recycled material, has over 60 EPEAT registered products, more than 50 TCO 8 Certified configurations, and energy Star 8.0.

Eco-Labels
Eco-Labels

This product is EPEAT Gold and ENERGY STAR qualified (on select configurations). EPEAT registration varies by country.

Products and Packaging
Products and Packaging

Dell Technologies is transitioning to products and packaging made from recycled or renewable resources, and improving products' energy efficiently. We are also working towards reducing our greenhouse gas emissions within our operations and with our direct supply chain partners.

Carbon Footprint
Carbon Footprint

One of Dell's primary goals is to minimise our environmental impact. We aim to reduce the carbon footprint of our products throughout their lifecycle, from development to recycling and everything in between.

Unified Workspace
Unified Workspace

Back your IT investment with Dell Technologies Unified Workspace for the most comprehensive solution to deploy, secure, manage and support virtually all devices from the cloud. This revolutionary solution is designed with intelligence and automation providing visibility across the entire endpoint environment. This complete solution from Dell Technologies helps customers save time, improve user experience, optimize resources and strengthen security.

Deploy:
Our modern deployment solution, ProDeploy in the Unified Workspace allows you to revolutionize the way deployment gets done. By spending just one hour for set up, IT can then hand deployment to Dell and have preconfigured systems shipped directly to the end users wherever they are.

Secure:
Dell Endpoint Security for the Unified Workspace helps manage growing cyber risks while embracing workforce transformation. With Dell SafeGuard and Response powered by Secureworks, gain actionable insight to help quickly and efficiently prevent, detect and respond to cyber attacks keeping your environment free from harm.

Manage:
We integrated our hardware management solution Dell Client Command Suite with VMware Workspace ONE, allowing you to take advantage of unified endpoint management (UEM) and manage the firmware, operating system and applications for all devices from the Workspace ONE console. UEM simplifies the management of the entire environment saving IT time from having to work between separate consoles for PCs and phones.

Support:
ProSupport Plus continues to be the only predictive and proactive support in the market. When compared to key competitors, ProSupport Plus with SupportAssist reduced time to resolve a failed hard drive with up to 11x faster time to resolution.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
WVA
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Pixel density
92 ppi
RGB color space
sRGB
Anti-glare screen
Yes
Surface hardness
3H
Color gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12500
Processor cores
6
Processor boost frequency
4.6 GHz
Performance cores
6
Performance-core Max Turbo Frequency
4.6 GHz
Performance-core base frequency
3 GHz
Processor cache
18 MB
Processor cache type
Smart Cache
Processor base power
65 W
Maximum turbo power
117 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
35
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SDXC, SDHC
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
AMD
Discrete graphics card model *
AMD Radeon RX 6500M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Maximum on-board graphics card resolution
4096 x 2160 pixels
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
10 W
Audio chip
Realtek ALC3289
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
2.07 MP
Camera resolution
1920 x 1080 pixels
Camera HD type
Full HD
Privacy camera
Yes
Camera
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), 802.11b, Wi-Fi 4 (802.11n)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
2
HDMI version
2.0
Combo headphone/mic port
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Design
Product color *
Silver
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Operating system language
German, Dutch, English, French, Italian
Pre-installed software
No Microsoft Office License Included 30 day Trial Offer Only
Power
AC adapter power
220 W
AC adapter frequency
47 - 63 Hz
AC adapter input voltage
90 - 264 V
Carbon footprint
Total carbon footprint
422 kg of CO2e
Total carbon emissions (Standard deviation)
148 kg of CO2e
Carbon emissions (Manufacturing)
210 kg of CO2e
Carbon emissions (Logistics)
61 kg of CO2e
Carbon emissions (Energy Usage)
144 kg of CO2e
Carbon emissions (End-of-Life)
7 kg of CO2e
Total carbon emissions (w/o Use phase)
278 kg of CO2e
PAIA version
1.3.1
Weight & dimensions
Width (with stand)
21.3" (540.2 mm)
Width (without stand)
21.3" (540.2 mm)
Depth (without stand)
2.07" (52.6 mm)
Height (without stand)
13.5" (344 mm)
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Packaging content
Cables included
AC
Other features
Infrared (IR) camera
Yes
Stand type
Height adjustable stand
Intel® vPro™ Platform Eligibility
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 6500M Windows 11 Pro Wi-Fi 6E (802.11ax) Silver:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.