location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P34w-20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63F2RAT3UK
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:21:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 86.7cm (34.14") Wide Quad HD 3440 x 1440 W-LED IPS
  • - 6ms, 21:9, 300cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black :
The short editorial description of Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black

86.7cm (34.14") Wide Quad HD 3440 x 1440 W-LED IPS, 21:9, 300cd/m², 1.07B, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black:
The official marketing text of Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black as supplied by the manufacturer

ThinkVision P34w-20 hub monitor upgrades your view with a premium visual experience on a 34,14-inch curved screen with a WQHD 3440 x 1440 resolution for a wide viewing angle In-Plane Switching panel that lets you see all the fine details and vibrant colors from any angle. With the P34w-20 you get true-to life color accuracy, make multi-tasking a breeze with advanced tools for collaboration, and enhance workplace productivity and connectivity with the power of USB Type-C capabilities. Never miss a shade with a 99% sRGB delta E<2 for reliable color accuracy straight out of the box, while Natural Low Blue Light technology reduces harmful blue light emissions to optimize eye comfort without color distortion.

Short summary description Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black:
This short summary of the Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision P34w-20, 34.14", 3440 x 1440 pixels, Wide Quad HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black:
This is an auto-generated long summary of Lenovo ThinkVision P34w-20 LED display 34.14" 3440 x 1440 pixels Wide Quad HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision P34w-20. Display diagonal: 34.14", Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
34.14"
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
3800R
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Response time (fast)
4 ms
Pixel pitch
0.00915 x 0.00915" (0.233 x 0.233 mm)
Pixel density
109 ppi
Viewable size, horizontal
31.5" (80 cm)
Viewable size, vertical
13.2" (33.5 cm)
High Dynamic Range (HDR) supported
Yes
Color depth
10 bit
Colour gamut standard
sRGB
Color gamut
99%
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product color *
Black
Color name
Raven Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B, USB Type-C
Number of upstream ports
2
Number of USB Type-B upstream ports quantity
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
Ports & interfaces
USB Power Delivery
Yes
USB Power Delivery up to
100 W
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.2
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Built-in KVM switch
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
36 W
Power consumption (standby) *
0.5 W
Power consumption (max)
230 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
32.2" (817.3 mm)
Depth (with stand)
9.65" (245 mm)
Height (with stand)
24.5" (621.4 mm)
Weight (with stand)
23.8 lbs (10.8 kg)
Width (without stand)
32.2" (817.3 mm)
Depth (without stand)
3.02" (76.8 mm)
Height (without stand)
14.7" (372.7 mm)
Weight (without stand)
16.3 lbs (7.4 kg)
Bezel width (side)
0.374" (9.5 mm)
Bezel width (top)
0.374" (9.5 mm)
Bezel width (bottom)
1.12" (2.84 cm)
Packaging data
Package width
36.9" (937 mm)
Package depth
8.66" (220 mm)
Package height
18.7" (475 mm)
Package weight
34.2 lbs (15.5 kg)
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C
Other features
Compatible operating systems
Windows 10, Windows 11
Certification
ENERGY STAR CCC TCO 8.0 TCO Edge 2.0 EPEAT Gold RoHS TÜV
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)