Multibrackets logo

Multibrackets 6015 signage display mount 100" Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36432
Info modified on:
10 Aug 2024, 06:47:06
Bullet Points Multibrackets 6015 signage display mount 100" Black:
  • - A professional, flexible and modular product
  • - Includes VESA adapters for compatibility up to VESA 800x600
  • - Integrated cable management throughout the entire solution
  • - Power click install for an easy, fast and safe installation
  • - Portrait or landscape position of screen possible
  • - 3 meter poles included (2x1500mm)
  • - Full hardware kit included
Guarantee:
5 years
Long product name Multibrackets 6015 signage display mount 100" Black:

M Floor to Wall Mount Pro MBFW2P1UHD - Ceiling mount for LCD display, steel; 3m length, dual pole, 1 screen, single side, fixed arms, VESA max 800x600 - screen size: 65"-100" - Maxload: 125 kg - black

Multibrackets 6015 signage display mount 100" Black:

Multibrackets Pro Series M Floor to Wall Mount Pro MBFW2P1UHD is a signage solution - ready to be installed.

The professional Pro Series A/V line from Multibrackets was designed with the installer in mind. Modular, easy to configure, quick to install and simple to maintain. Developed together with installers we added close to unlimited flexibility and versatility. Based on the Pro Series ultra-flexible aluminum rail it is completely modular and has built in cable management throughout the entire solution to quicken installation and create an esthetic result worth the public eye.

With its modular construction installers can tailor the product with the clients need in mind. Possibilities to change, update and reconfigure its design and if ideas change over time Pro Series can follow.







The M Floor to Wall Mount Pro MBFW2P1UHD creates a rock steady screen display solution aimed for the retail store, mall or any other public area. 50mm black, brass or chrome tubes can be tailored to fit the environment the unit is positioned in. Mount screens with tilt or fixed displays. Place them side by side and/or above each other.

This M Floor to Ceiling Mount series was designed with our Scandinavian heritage in mind and provides a clean Nordic look where each part and detail is made as simple as can be and still service its function. The result a sleek Nordic solution emphasizing quality and function by design and its material choices throughout the entire solution. Widely used in a variety of environments the unit can also be mounted floor to wall via a wall bracket accessory uniquely constructed to hold the pipe connected to the wall.

Our Pro Series includes hardware so that a basic installation should not be a hassle. The Pro Series possibilities to extend tubes and add details by choice is so vast that one can tailor each solution to its location and needed function.


Multibrackets Pro Series Public Floor to Ceiling Mount ideal for any large screen digital signage application

Highlights
A professional, flexible and modular product
Includes VESA adapters for compatibility up to VESA 800x600
Integrated cable management throughout the entire solution
Power click install for an easy, fast and safe installation
Portrait or landscape position of screen possible
3 meter poles included (2x1500mm)
Full hardware kit included


Selected models are TÜV approved.
MB Pro Series is design protected by Multibrackets

Short summary description Multibrackets 6015 signage display mount 100" Black:

Multibrackets 6015, 275.6 lbs (125 kg), 65", 100", 7.87 x 7.87" (200 x 200 mm), 31.5 x 23.6" (800 x 600 mm), 0 - 6°

Long summary description Multibrackets 6015 signage display mount 100" Black:

Multibrackets 6015. Maximum weight capacity: 275.6 lbs (125 kg), Minimum screen size: 65", Maximum screen size: 100", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 31.5 x 23.6" (800 x 600 mm). Tilt angle range: 0 - 6°. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.