Lenovo logo

Lenovo ZG38C05471 tablet case 11" Folio Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26953
Info modified on:
04 Oct 2024, 14:53:09
Bullet Points Lenovo ZG38C05471 tablet case 11" Folio Gray:
  • - all-around protection
  • - Fixed the Folio cover
  • - built-in pen holder
Long product name Lenovo ZG38C05471 tablet case 11" Folio Gray:

Folio Case for Tab M11

Lenovo ZG38C05471 tablet case 11" Folio Gray:

This folio case is designed to protect your tablet with modern material finish and brimless style. The folio case comes with a stand mode, allowing you to watch rich videos in convenient and comfortable positions. You can carry and use your tablet with pride. Removable resistance band to keep more flexible and stylish with your usage. Leave your flexibility with multi-function band.

Short summary description Lenovo ZG38C05471 tablet case 11" Folio Gray:

Lenovo ZG38C05471, Folio, Lenovo, Tab K11 Tab M11, 11", 12.3 oz (350 g)

Long summary description Lenovo ZG38C05471 tablet case 11" Folio Gray:

Lenovo ZG38C05471. Case type: Folio, Brand compatibility: Lenovo, Compatibility: Tab K11 Tab M11, Maximum screen size: 11". Weight: 12.3 oz (350 g)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.