location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac Pro 2.8GHz Intel® Xeon® 3000 Sequence W3530 3 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Mac OS X 10.7 Lion Tower PC Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.8GHz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC560LL/A
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:06:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Mac Pro 2.8GHz Intel® Xeon® 3000 Sequence W3530 3 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Mac OS X 10.7 Lion Tower PC Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Aluminum
  • - Intel® Xeon® 3000 Sequence W3530 2.8 GHz
  • - 3 GB DDR3-SDRAM 1066 MHz 3 x 1 GB
  • - 1 TB DVD Super Multi DL
  • - AMD Radeon HD 5770 1.02 TB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Mac OS X 10.7 Lion
Long product name Apple Mac Pro 2.8GHz Intel® Xeon® 3000 Sequence W3530 3 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Mac OS X 10.7 Lion Tower PC Aluminum :
The short editorial description of Apple Mac Pro 2.8GHz Intel® Xeon® 3000 Sequence W3530 3 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Mac OS X 10.7 Lion Tower PC Aluminum

Intel Xeon W3530 4-Core 2.8Ghz, 8MB L3, 3GB DDR3 RAM, ATI Radeon HD 5770 1GB GDDR5, 1TB SATA HDD, Wi-Fi, Bluetooth, Gigabit Ethernet, Mac OS X Lion
More>>>
Short summary description Apple Mac Pro 2.8GHz Intel® Xeon® 3000 Sequence W3530 3 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Mac OS X 10.7 Lion Tower PC Aluminum:
This short summary of the Apple Mac Pro 2.8GHz Intel® Xeon® 3000 Sequence W3530 3 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Mac OS X 10.7 Lion Tower PC Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac Pro 2.8GHz, 2.8 GHz, Intel® Xeon® 3000 Sequence, 3 GB, 1 TB, DVD Super Multi DL, Mac OS X 10.7 Lion

Long summary description Apple Mac Pro 2.8GHz Intel® Xeon® 3000 Sequence W3530 3 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Mac OS X 10.7 Lion Tower PC Aluminum:
This is an auto-generated long summary of Apple Mac Pro 2.8GHz Intel® Xeon® 3000 Sequence W3530 3 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Mac OS X 10.7 Lion Tower PC Aluminum based on the first three specs of the first five spec groups.

Apple Mac Pro 2.8GHz. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3530. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5770. Wi-Fi. Operating system installed: Mac OS X 10.7 Lion. Chassis type: Tower. Product type: PC. Weight: 39.9 lbs (18.1 kg). Product color: Aluminum

Source Testseek summary Average rating
Reviews
Updated:
2012-02-12 02:32:54
Uk has collected 10 expert reviews for Apple Mac Pro 2.8GHz Intel® Xeon® 3000 Sequence W3530 3 GB DDR3-SDRAM 1 TB AMD Radeon HD 5770 Mac OS X 10.7 Lion Tower PC Aluminium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2012-02-12 02:32:54
Apple's mid-2010 refresh brings us three new models of the Mac Pro – the top-of-the-range tower format Mac aimed at professionals and high-end users. The one we're reviewing here is the entry-level model at £1999, based around a 2.8GHz quad core Intel...
Good Great new processors Extremely capable graphics card Runs almost silently 18x optical drive Good bundled software...
Bad No Blu-ray Expensive Only one optical drive No form factor improvements Could use more SDRAM...
Bottom line Apple's mid-2010 refresh brings us three new models of the Mac Pro – the top-of-the-range tower format Mac aimed at professionals and high-end users. The one we're reviewing here is the entry-level model at £1999, based around a 2.8GHz quad core Intel...
90%
T3.com
Updated:
2012-02-12 02:32:54
Despite the recession, Apple is not neglecting its high-end Mac Pro range, for those users who demand the ultimate graphics and performance power. The mid-2010 refresh brings us three new models. This 2.8GHz Quad-Core Intel Xeon here is the entry-...
Good Great new processors, Extremely capable graphics card, Runs almost silently, Good bundled software...
Bad No Blu-ray, Expensive...
Bottom line A superb update to a very capable machine. It's about time Apple made its peace with Blu-Ray, though.
80%
v3.co.uk
Updated:
2012-02-12 02:32:54
There was a time when creative and professional people in fields such as publishing and design were Apple's core audience. In fact, they kept Apple alive in the dark years before Steve Jobs's messianic return to Apple in the late 1990s.In recent years...
Good Excellent performance; internal expansion slots; upgradeable drive bays...
Bad Cheaper iMacs would probably suit most business users better; doesn't include monitor...
Bottom line The Mac Pro range will appeal to professional users in fields such as audio and video editing who need more power than is available from the consumer-oriented iMac. The tower design is also very easy to open and upgrade...
80%
macworld.com.au
Updated:
2012-02-12 02:32:54
The have finally arrived at at our testing lab. And while we ran into some hiccups during the tests, we’re able to share our first results.The new use the identical case design as the systems they replace, with the biggest differences being in the av...
0%
Zdnet.com.au
Updated:
2012-02-12 02:32:54
Apple has given some long overdue love to its desktop range. While it doesn't come with the same fanfare as an iPhone launch, significant updates were rolled out today that are bound to make creative professionals happy. The aesthetic is left unchang...
Bottom line Apple has given some long overdue love to its desktop range. While it doesn't come with the same fanfare as an iPhone launch, significant updates were rolled out today that are bound to make creative professionals happy.
0%
about.com
Updated:
2012-02-12 02:32:54
The Bottom LineDec 2 2010 - Apple's single processor version of the Mac Pro has stiff competition from Apple's 27-inch iMac. At $2500, the system is just too expensive compared to a similarly equipped iMac. Sure, the Mac Pro case is still one of the be...
Good Before they used an older version NVIDIA GeForce graphics processor. They have upgraded this to the ATI Radeon HD 5770 graphics card with 1GB of memory. This change was really necessitated by the switch to the mini DisplayPort connector for their external monitors which the card has two of. It also features a duallink DVI for older or nonApple displays. The cards performance certainly tops the...
Bad Very Expensive, Limited Expansion For Memory Upgrades...
Bottom line Dec 2 2010 - Apple's single processor version of the Mac Pro has stiff competition from Apple's 27-inch iMac. At $2500, the system is just too expensive compared to a similarly equipped iMac. Sure, the Mac Pro case is still one of the better on the mar...
40%
maclife.com
Updated:
2012-02-12 02:32:54
Can the entry-level Mac Pro put in a performance worthy of its price tag? This entry-level Mac Pro is fast. Very fast. At 2.8GHz, its Intel Xeon processor might look slow compared to the 3GHz-plus chips offered by most of the current iMac range, but it...
Good Powerful new processor. Excellent graphics card. Very configurable. Cool and quiet. Superb new SuperDrive.
Bad Still no Bluray support.
Bottom line It might be the entry-level Pro, but it’s great for pros and home users alike. A Blu-ray drive was never in the cards anyway, and although expensive, it’s not bad value for the money.2.8GHz Quad-Core Mac Pro...
90%
computershopper.com
Updated:
2012-02-12 02:32:54
The Mac Pro is the traditional powerhouse of the Mac desktop line. Packed with top-of-the-line components and the sleek, industrial design that we've come to expect from Apple, it's built to handle some of the tougher tasks that a creative...
Good Easy expansion, Stellar unibody case, Great gaming performance (for a Mac)...
Bad Much more expensive than a similarly equipped PC, No Blu-ray drive option, No flash-card reader...
Bottom line Apple's powerhouse desktop PC gets even beefier components, making it the continued go-to choice for creative professionals...
87%
anandtech.com
Updated:
2012-02-12 02:32:54
It’s the fastest Mac you can buy and it's a desktop. These days, the Mac Pro is basically the un-Mac.For years users have argued that Apple needs a standard Mac. A decent desktop that fills the $1000 - $2000 price range. Apple has refused to entertain...
Bottom line The new Mac Pro isn't significantly different from last year's model, which isn't a bad thing. Apple created a good formula with the original Mac Pro and with the Nehalem update fixed some of the remaining issues with its design.The desktop is very easy t...
0%