location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab M10 Plus Mediatek 128 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M10 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAAJ0290CL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379176603 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:55:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab M10 Plus Mediatek 128 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Android 12
  • - Mediatek Helio G80
  • - 26.9 cm (10.61") 2K 2000 x 1200
  • - 4GB LPDDR4x-SDRAM & 128GB eMCP
Long product name Lenovo Tab M10 Plus Mediatek 128 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray :
The short editorial description of Lenovo Tab M10 Plus Mediatek 128 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray

Mediatek Helio G80, 4GB LPDDR4x-SDRAM, 128GB eMCP, 26.9 cm (10.61") 2K 2000 x 1200, ARM Mali-G52 MP2, WLAN, Bluetooth, 8MP/8MP, Android 12
More>>>
Lenovo Tab M10 Plus Mediatek 128 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray:
The official marketing text of Lenovo Tab M10 Plus Mediatek 128 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray as supplied by the manufacturer

Binge longer. Study smarter.
- Portable entertainment tablet that's great for students, too
- All-day performance with octa-core CPU and all-day battery life
- Stream up to mobile maximum 1080p on 10.6" 2K IPS display
- Special Reading Mode and low-blue light certification for long screen sessions
- Immersive quad speaker system optimized with Dolby Atmos®

Short summary description Lenovo Tab M10 Plus Mediatek 128 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray:
This short summary of the Lenovo Tab M10 Plus Mediatek 128 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab M10 Plus, 10.61", 2000 x 1200 pixels, 128 GB, 4 GB, Android 12, Gray

Long summary description Lenovo Tab M10 Plus Mediatek 128 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray:
This is an auto-generated long summary of Lenovo Tab M10 Plus Mediatek 128 GB 10.61" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray based on the first three specs of the first five spec groups.

Lenovo Tab M10 Plus. Display diagonal: 10.61", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: Helio G80. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 16.4 oz (465 g). Operating system installed: Android 12. Product color: Gray