location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Professional 16-inch Topload Gen 2 16" Toploader bag Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Professional 16-inch Topload Gen 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X41M69795
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892091196 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 15:37:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Professional 16-inch Topload Gen 2 16" Toploader bag Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC compartment supports laptops up to 16”, with a separate padded pocket for an additional smaller device
  • - Main compartment features a full workstation and storage pockets for accessories and other small items, including RFID blocking pocket and key fob
  • - Water resistant materials, reinforced by waterproof zipper tape to make you weather free
  • - Additional front-panel storage pocket for extra storage
  • - Single comfort handle makes commutes effortless
  • - Exterior made from 89% recycled material, equivalent to 12 500ml water bottles (assume 19 grams per bottle)
Long product name Lenovo ThinkPad Professional 16-inch Topload Gen 2 16" Toploader bag Black :
The short editorial description of Lenovo ThinkPad Professional 16-inch Topload Gen 2 16" Toploader bag Black

ThinkPad Professional 16-inch Topload Gen 2
More>>>
Lenovo ThinkPad Professional 16-inch Topload Gen 2 16" Toploader bag Black:
The official marketing text of Lenovo ThinkPad Professional 16-inch Topload Gen 2 16" Toploader bag Black as supplied by the manufacturer

The Lenovo ThinkPad Professional 16" Topload Gen 2 is the traditional briefcase with a modern upgrade, while also being smarter for the planet. This functional yet streamlined topload case carries, protects, and organizes all your business essentials, while premium, lightweight materials withstand everyday wear and tear.

Short summary description Lenovo ThinkPad Professional 16-inch Topload Gen 2 16" Toploader bag Black:
This short summary of the Lenovo ThinkPad Professional 16-inch Topload Gen 2 16" Toploader bag Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Professional 16-inch Topload Gen 2, Toploader bag, 16", Shoulder strap

Long summary description Lenovo ThinkPad Professional 16-inch Topload Gen 2 16" Toploader bag Black:
This is an auto-generated long summary of Lenovo ThinkPad Professional 16-inch Topload Gen 2 16" Toploader bag Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Professional 16-inch Topload Gen 2. Case type: Toploader bag, Maximum screen size: 16", Carrying handle(s), Shoulder strap, Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
ThinkPad
Maximum screen size *
16"
Case type *
Toploader bag
Material *
Plastic
Product main color *
Black
Brand compatibility *
Lenovo
Carrying handle(s)
Yes
Shoulder strap
Yes
Removable shoulder strap
Yes
Protection features
Scratch resistant, Water resistant
Made with recycled materials
Yes
Features
Total amount of recycled materials used for making
89%
Closure type
Zipper
Quantity
1
Weight & dimensions
Width
16.1" (410 mm)
Depth
3.15" (80 mm)
Height
11.8" (300 mm)
Package width
16.1" (410 mm)
Package depth
3.15" (80 mm)
Package height
11.8" (300 mm)
Package weight
30.3 oz (860 g)
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)