location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOCOITWLWH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491798
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 02:33:38
The date of the most recent change of the data-sheet in Icecat's system
R-Go Tools RGOCOITWLWH user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - With break indicator
  • - Compact model
  • - Thin design
  • - Light keystroke for minimum muscle strain
  • - Easy to carry
Long product name R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white :
The short editorial description of R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white

RGOCOITWLWH
More>>>
R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white:
The official marketing text of R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white as supplied by the manufacturer

This compact keyboard has all the ergonomic features for healthy typing. The compact design ensures that your hands always remain within shoulder width when using keyboard and mouse simultaneously. The light keystroke reduces muscle tension while typing. The keyboard is ultra thin, so your hands and wrists are in a relaxed, natural position while typing. This ensures better blood flow to your hands.

The R-Go Compact Break keyboard indicates with LED colour signals when it is time to take a break. As you type, the light changes colour, like a traffic light. When the light turns green, it means you are working healthily. Orange indicates it is time for a short break and red that you have been working too long. Taking short breaks during your working day will increase your concentration, prevent strain injuries and keep you fit during your working day.

This product works together with the R-Go Break Software that won the Benelux Office Products Award 2021. Download the free Break LED controller here.

Short summary description R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white:
This short summary of the R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white, Mini, Wireless, Bluetooth, Scissor key switch, QWERTY

Long summary description R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white:
This is an auto-generated long summary of R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white based on the first three specs of the first five spec groups.

R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY. Cable length: 59.1" (1.5 m). Recommended usage: Office

Helps you remember to take breaks

The R-Go Compact Break keyboard includes a break indicator in the form of an LED light. This is controlled directly by the R-Go Break Software. The indicator shows how healthy you are working and changes colour, like a traffic light. When the light turns green, it means you are working healthily. Orange indicates it is time for a short break and red indicates you have skipped a break. This gives you pleasant and positive feedback on your break behaviour.

Ergonomic compact typing

This compact keyboard ensures that your hands are always within shoulder width when using the keyboard and mouse simultaneously. This natural posture brings relaxation to the shoulders. Ideal to combine with the R-Go Numpad Break. The R-Go Compact Break is easy to take with you, so you can work healthily anywhere!

Thin keyboard with light keystroke

The Compact Break keyboard has an ultra-thin design. As a result, the blood vessels and tendons in the wrists are not oppressed while typing. The keys have a special scissor mechanism so the keystroke is very light and you need less strenght to type.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
Italian
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
No
Keyboard key profile
Low-profile
Hot keys
Yes
Multimedia keys
Yes
Bluetooth version
5.0
Design
Backlight *
No
Keyboard style
Straight
Surface coloration
Monochromatic
Material
Aluminum, Plastic
LED indicators
Yes
Features
Wireless range
393.7" (10 m)
Cable length
59.1" (1.5 m)
Power
Power source type *
Battery
Battery capacity
500 mAh
Battery life (max)
140 h
Battery recharge time
2 h
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
11.2 x 5.47 x 0.354" (285 x 139 x 9 mm)
Keyboard weight
10.9 oz (310 g)
Packaging data
Package width
12.6" (320 mm)
Package depth
6.38" (162 mm)
Package height
1.42" (36 mm)
Package weight
18 oz (510 g)
Packaging content
Number of products included *
1 pc(s)
Other features
Warranty period
2 year(s)
Logistics data
Harmonized System (HS) code
84716060
Quantity per master (outer) case
20 pc(s)
Master (outer) case width
13" (330 mm)
Master (outer) case length
21.7" (550 mm)
Master (outer) case height
7.09" (180 mm)
Master (outer) case weight
23.8 lbs (10.8 kg)
Brand Image Article code product Stock Price from
R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, white R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, white
(show image)
RGOCOCHWLWH Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, black R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, black
(show image)
RGOCOCHWLBL Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, white R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, white
(show image)
RGOSBBEWLWH Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), wired, white R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), wired, white
(show image)
RGOCOBEWDWH Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), wired, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, black R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, black
(show image)
RGOSBBEWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, white R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, white
(show image)
RGOSBUKWLWH Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, black R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, black
(show image)
RGOSBUKWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), Bluetooth, white R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), Bluetooth, white
(show image)
RGOCOBEWLWH Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTZ (DE), Bluetooth, black R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTZ (DE), Bluetooth, black
(show image)
RGOSBDEWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTZ (DE), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (US), Bluetooth, black R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (US), Bluetooth, black
(show image)
RGOSBUSWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (US), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)