location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS2220-10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
170120
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 10:13:55
The date of the most recent change of the data-sheet in Icecat's system
Zyxel 170120 user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NebulaFlex Pro allows users to switch between standalone management and intuitive Nebula cloud managed mode with 1-Year Pro Pack bundled
  • - L2 multicast, IGMP snooping, MVR and voice VLAN for convergence
  • - High power budget of 375 W (28HP/52HP) and 180 W (10HP) within its compact case design simplifying rack installation
  • - Smart fan and fanless designs offer near silent operations in both desktop and rack-mount environment
  • - Check real-time status intuitively by cloud and PoE LED indicators
Long product name Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black :
The short editorial description of Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black

8x 1G RJ-45, 2x 1G combo, L2, 20 Gbps, 15 Mpps, 267x162x44 mm
More>>>
Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black:
The official marketing text of Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer

The GS2220 Series is the first managed hybrid switch with Nebula Cloud management, Standalone management, and SNMP.

Powerful L2 features
The GS2220 Series has a rich Layer 2 feature set that can shape the traffic for diverse VoIP, video conference and IPTV deployments. Advanced traffic control features of the GS2220 Series such as L2 multicast, IGMP snooping, Multicast VLAN Registration (MVR) provide hotels, businesses, and educational institutions greater agility and more effective traffic management for the converged applications of today.

Manage it your way!
The support of Zyxel NebulaFlex Pro allows you to easily switch standalone management and intuitive Nebula cloud management platform with 1-YEAR Pro Pack bundled anytime with just a few simple clicks.

Power your devices with efficiency and energy-saving
The PoE models support 802.3at to offer 30W per port along with maximum 375W high-power budget to meet the needs from power-hungry devices. The intelligent consumption mode allows delivery of only the actual power required by devices connected to the switch for better business ROI.

Experience whisper-silent operations
This Series includes both fan-less and built-in smart fan models. The smart fan is designed to automatically adjust speed based on device temperature. You can barely hear the sound while the switch is operating.

Flexible port combination
The GS2220 Series includes copper ports and combo ports, 50 and 50HP models even come with additional dedicated SFP ports for uplinks. This flexible port combination can fit in every Layer 2 switching applications easily.

Short summary description Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black:
This short summary of the Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel GS2220-10, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of Zyxel GS2220-10 Managed L2 Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

Zyxel GS2220-10. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 10. MAC address table: 16000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
Configuring Location Settings (CLI)
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
10
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-TX, 1000BASE-T
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
VLAN support
Yes
Virtual LAN features
Port-based VLAN, Private VLAN, Protocol-based VLAN, Voice VLAN
Data transmission
Switching capacity *
20 Gbit/s
Forwarding rate
15 Mpps
MAC address table *
16000 entries
Packet buffer memory
1.5 MB
Security
DHCP features
DHCP client, DHCP relay, DHCP snooping, DHCPv6 client, DHCPv6 relay
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
SNMP, SNMPv2, SNMPv3, SSH-2, SSL/TLS
MAC address filtering
Yes
Authentication
Guest VLAN, MAC-based authentication
Authentication type
IEEE 802.1x, RADIUS
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Product color
Black
Certification
LVD, BSMI FCC 15 A, CE EMC A, BSMI ENC RoHS A
Performance
Internal memory
256 MB
Flash memory
32 MB
Firmware upgradeable
Yes
Fanless
Yes
Mean time between failures (MTBF)
1213492 h
Power
AC input voltage
100 - 240 V
Power consumption (max)
11 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
10 - 95%
Heat dissipation
37.51 BTU/h
Weight & dimensions
Width
10.5" (267 mm)
Depth
6.38" (162 mm)
Height
1.73" (44 mm)
Weight
2.87 lbs (1.3 kg)
Packaging data
Cables included
AC
Package width
14.8" (375 mm)
Package depth
9.25" (235 mm)
Package height
2.4" (61 mm)
Package weight
4.87 lbs (2.21 kg)