location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB216 keyboard Universal USB QWERTY US International Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB216
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB216-GY-ENG-INT
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:48:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL KB216 keyboard Universal USB QWERTY US International Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - USB
  • - QWERTY US International
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard
  • - Gray
  • - 1 pc(s)
Guarantee: 1 Year
Long product name DELL KB216 keyboard Universal USB QWERTY US International Gray :
The short editorial description of DELL KB216 keyboard Universal USB QWERTY US International Gray

USB, QWERTY, US, 503 g
More>>>
DELL KB216 keyboard Universal USB QWERTY US International Gray:
The official marketing text of DELL KB216 keyboard Universal USB QWERTY US International Gray as supplied by the manufacturer

The Dell Multimedia Keyboard provides a convenient keyboard solution for everyday home or office computing uses.

Short summary description DELL KB216 keyboard Universal USB QWERTY US International Gray:
This short summary of the DELL KB216 keyboard Universal USB QWERTY US International Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB216, Full-size (100%), Wired, USB, QWERTY, Gray

Long summary description DELL KB216 keyboard Universal USB QWERTY US International Gray:
This is an auto-generated long summary of DELL KB216 keyboard Universal USB QWERTY US International Gray based on the first three specs of the first five spec groups.

DELL KB216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Gray

Multimedia keyboard for everyday home or office use
Multimedia keyboard for everyday home or office use

The Dell Multimedia Keyboard provides a convenient keyboard solution for everyday home or office computing uses. The keyboard's full layout with chiclet style keys allows for efficient, comfortable typing - excellent for everyday usage on virtually any task at hand. Durable and made of flexible materials, the Dell Multimedia Keyboard is also spill resistant.

Multimedia keys for quick actions and commands
Multimedia keys for quick actions and commands

The convenient multimedia keys let you easily access functions such as play, pause, rewind, and fast-forward plus volume control.

Comfortable, desk-centric design
Comfortable, desk-centric design

Compact, yet featuring a full-sized keyboard and number pad, the Dell Multimedia Keyboard is ideal for home and office environments. With a durable build and quiet keys, it’s designed to provide comfort for the everyday demands of desktop usage. The Dell Multimedia Keyboard also has a palm rest that is available for separate purchase.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Multimedia keys
Yes
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
Yes
Wrist rest
No
Product color *
Gray
Surface coloration
Monochromatic
Design
LED indicators
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
17.4 x 5 x 0.961" (442 x 127 x 24.4 mm)
Keyboard weight
17.7 oz (503 g)
Packaging data
Package width
18" (458 mm)
Package depth
6.18" (157 mm)
Package height
1.14" (29 mm)
Package weight
20.8 oz (589.7 g)
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Polska 1 distributor(s)
Disclaimer DELL KB216 keyboard Universal USB QWERTY US International Gray:
Disclaimer

Actual configuration might differ from illustration