location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M60e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11LV009SIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528152851 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:42:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 11LV009SIX user manual (14.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro
  • - Intel Core i3-1005G1 (4MB Cache, 1.2GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Guarantee: 1-year, Onsite
Long product name Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black :
The short editorial description of Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black

Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics, LAN, WLAN, Bluetooth, Windows 11 Pro
More>>>
Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:
The official marketing text of Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black as supplied by the manufacturer

Full-size performance.

The ThinkCentre M60e Tiny desktop boasts full-size processing power with up to 10th Gen Intel® Core™ i5 processors and up to two DDR4 SODIMM (2666MHz) memory slots that put you in charge of the optimal configuration.

Industry-leading security

Innovate fearlessly on the ThinkCentre M60e Tiny desktop. It’s equipped with the reinforced security of ThinkShield—the most comprehensive, end-to-end security solution on the market. It combines industry-leading hardware, software, services, and processes—along with built-in Trusted Platform Module (TPM) 2.0 firmware—to protect your ideas and your business.

Easy expandability

The ThinkCentre M60e Tiny desktop is designed to grow with your business. From industry-specific equipment to legacy peripherals, this desktop can connect them all. Connect to two displays for maximum multitasking and use the front-facing USB-C port for fast, convenient charging and quick data sharing.

Scalable upgradeability

IT managers will love how easy the ThinkCentre M60e is to deploy, upgrade, and manage, thanks to built-in driver support for older OS versions. Tool-less access to the SSD and memory module make expansion and maintenance fast and efficient.

Enhanced user experience

The ThinkCentre M60e Tiny desktop is designed with people—and shrinking workspaces—in mind. Its sleek, modern design and compact 1L housing allow this PC to fit seamlessly into modern offices, small businesses, or retail environments—either customer-facing, mounted out of the way, or bundled with an optional Tiny-in-One (TIO) monitor.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:
This short summary of the Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M60e, 1.2 GHz, Intel® Core™ i3, i3-1005G1, 8 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M60e. Processor frequency: 1.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-1005G1. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i5
Processor model *
i3-1005G1
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
1.2 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Configurable TDP-down
13 W
Configurable TDP-down frequency
0.9 GHz
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Color name
Black
Volume
1 L
VESA mounting
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Viewing window
No
Performance
Motherboard chipset
Intel SoC
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Processor special features
CPU configuration (max)
1
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Weight & dimensions
Width *
7.05" (179 mm)
Depth *
7.2" (182.9 mm)
Height *
1.44" (36.5 mm)
Weight *
2.76 lbs (1.25 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes