Lenovo logo

Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36905
Info modified on:
10 Aug 2024, 07:04:09
Bullet Points Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Gray:
  • - Intel Core i7-13700, 16C (8P + 8E)/24T, Max Turbo up to 5.2GHz, P-core 2.1/5.1GHz, E-core 1.5/4.1GHz, 30MB
  • - 2x 8GB UDIMM DDR4-3200
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - Intel UHD Graphics 770
  • - Windows 11 Home
Guarantee:
1-year, Courier or Carry-in
Long product name Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Gray:

Intel Core i7-13700, 16C (8P + 8E)/24T, Max Turbo up to 5.2GHz, P-core 2.1/5.1GHz, E-core 1.5/4.1GHz, 30MB, 2x 8GB UDIMM DDR4-3200, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe, Intel UHD Graphics 770, Wi-Fi 6 11ax 2x2 + BT5.1, Windows 11 Home

Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Gray:

What is saves on space, it makes up in power
- Compact family desktop PC, powered by the latest Intel® Core™ i7 processor 
- Dual SSD & HDD storage, with smart backup & syncing features
- Access files remotely & securely from anywhere, via the cloud
-  Super-fast WiFi, plus plenty of ports, front & back
- Stylish, clutter-free design, blends into any room

Short summary description Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Gray:

Lenovo IdeaCentre 3 07IRB8, Intel® Core™ i7, i7-13700, 16 GB, 512 GB, Windows 11 Home, 64-bit

Long summary description Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Gray:

Lenovo IdeaCentre 3 07IRB8. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: PC. Product color: Gray

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.