location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XB1M86956 internal solid state drive M.2 2 TB PCI Express 4.0 NVMe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XB1M86956
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XB1M86956
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892093107 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 09:22:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4XB1M86956 internal solid state drive M.2 2 TB PCI Express 4.0 NVMe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB M.2 PCI Express 4.0
  • - NVMe
  • - Component for: Laptop
Guarantee: 1 year
Long product name Lenovo 4XB1M86956 internal solid state drive M.2 2 TB PCI Express 4.0 NVMe :
The short editorial description of Lenovo 4XB1M86956 internal solid state drive M.2 2 TB PCI Express 4.0 NVMe

2TB Performance PCIe Gen4 NVMe OPAL2 M.2 2280
More>>>
Lenovo 4XB1M86956 internal solid state drive M.2 2 TB PCI Express 4.0 NVMe:
The official marketing text of Lenovo 4XB1M86956 internal solid state drive M.2 2 TB PCI Express 4.0 NVMe as supplied by the manufacturer

Lenovo 2 TB Performance PCIe Gen4 NVMe OPAL2 M.2 2280 SSD is a good choice to upgrade your ThinkPad Notebook. It is qualified on select ThinkPad notebooks and is backed by a one year warranty.

Short summary description Lenovo 4XB1M86956 internal solid state drive M.2 2 TB PCI Express 4.0 NVMe:
This short summary of the Lenovo 4XB1M86956 internal solid state drive M.2 2 TB PCI Express 4.0 NVMe data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XB1M86956, 2 TB, M.2

Long summary description Lenovo 4XB1M86956 internal solid state drive M.2 2 TB PCI Express 4.0 NVMe:
This is an auto-generated long summary of Lenovo 4XB1M86956 internal solid state drive M.2 2 TB PCI Express 4.0 NVMe based on the first three specs of the first five spec groups.

Lenovo 4XB1M86956. SSD capacity: 2 TB, SSD form factor: M.2, Component for: Laptop

Features
SSD form factor *
M.2
SSD capacity *
2 TB
Interface *
PCI Express 4.0
NVMe *
Yes
Component for *
Laptop
Certification
BSMI, FCC, ICES-003, CE, UK DOC, VCCI, KCC, RCM, CB
Compatible products
ThinkPad
Operational conditions
Operating temperature (T-T)
0 - 80 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
3.15" (80 mm)
Depth
0.866" (22 mm)
Height
0.0878" (2.23 mm)
Weight
0.254 oz (7.2 g)
Packaging data
Package width
6.97" (177 mm)
Package depth
5.67" (144 mm)
Package height
2.09" (53 mm)
Package weight
3.17 oz (90 g)
Package type
Box
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)