location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XD1M45627 headphones/headset Wired Head-band USB Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XD1M45627
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1M45627
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892090472 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 13:41:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4XD1M45627 headphones/headset Wired Head-band USB Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 20 - 20000 Hz 2200 Ω 86 dB
  • - Microphone type: In-line
Guarantee: 2 years
Long product name Lenovo 4XD1M45627 headphones/headset Wired Head-band USB Type-C Black :
The short editorial description of Lenovo 4XD1M45627 headphones/headset Wired Head-band USB Type-C Black

Wired ANC Headset Gen 2 (Teams)
More>>>
Lenovo 4XD1M45627 headphones/headset Wired Head-band USB Type-C Black:
The official marketing text of Lenovo 4XD1M45627 headphones/headset Wired Head-band USB Type-C Black as supplied by the manufacturer

Engineered for today’s hybrid workplace, the Lenovo Wired ANC Headset Gen 2 combines the power of active noise cancelling with EPOS BrainAdapt™ and ActiveGard® technology for unbeatable performance. Plus, you’ll enjoy a seamless user experience thanks to the two variations on offer (either certified for Microsoft Teams or Zoom and optimised for other UC platforms).

Short summary description Lenovo 4XD1M45627 headphones/headset Wired Head-band USB Type-C Black:
This short summary of the Lenovo 4XD1M45627 headphones/headset Wired Head-band USB Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XD1M45627, Wired, 20 - 20000 Hz, 5.22 oz (148 g), Headset, Black

Long summary description Lenovo 4XD1M45627 headphones/headset Wired Head-band USB Type-C Black:
This is an auto-generated long summary of Lenovo 4XD1M45627 headphones/headset Wired Head-band USB Type-C Black based on the first three specs of the first five spec groups.

Lenovo 4XD1M45627. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Weight: 5.22 oz (148 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Headset type
Binaural
Product color *
Black
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable color
Black
Certification
CB, CE, FCC, ICES, RCM, KCC
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
2200 Ω
Headphone sensitivity
86 dB
Driver unit
1.26" (3.2 cm)
Total Harmonic Distortion (THD)
5%
Microphone
Microphone type *
In-line
Microphone noise-canceling
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
5.22 oz (148 g)
Packaging data
Package width
7.52" (191 mm)
Package depth
8.98" (228 mm)
Package height
2.95" (75 mm)
Package weight
14.7 oz (415.5 g)
Package type
Box
Packaging content
Quick start guide
Yes
Warranty card
Yes
Technical details
Warranty period
2 year(s)
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)