location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Peach

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A53 5G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-A536B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-A536BZONEUB-M
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:32:51
The date of the most recent change of the data-sheet in Icecat's system
Samsung SM-A536BZONEUB-M user manual (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Peach
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.5" 2400 x 1080 pixels Gorilla Glass
  • - Samsung Exynos 1280
  • - 6 GB 128 GB MicroSD (TransFlash) 1 TB
  • - 5G Hybrid Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac) Bluetooth 5.1 Near Field Communication (NFC)
  • - Quad camera 64 MP 12 MP 5 MP 5 MP
  • - Lithium-Ion (Li-Ion) 5000 mAh
  • - Android 12
Long product name Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Peach :
The short editorial description of Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Peach

6.5" 2400 x 1080 (FHD+) SAMOLED, 5G, Octa-Core, 4x Cameras, Android
More>>>
Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Peach:
The official marketing text of Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Peach as supplied by the manufacturer

If you want a phone that does everything super smoothly, Galaxy A53 delivers big time.
Take in the generous 6.5” infinity screen that lets you see more and see it better.
Immerse yourself in a movie on the FHD+ screen with 20:9 aspect ratio.
And enjoy smooth as silk game play on the train thanks to super fluid 120 Hz refresh rate. Switching between apps without annoying lag? No problem. Smooth scrolling? Oh yes. The awesome A53, in a word, you guessed it – smooth.

Four cameras, for those who live in the moment and never want to miss a thing. Galaxy A53 lets you capture everything beautifully and create content that’s second to none. A 64MP Main Camera takes photos and videos that are pin sharp. Thanks to OIS (Optical Image Stabilisation) it’s goodbye to shake and blur, photos are crisp and clear, ready to share instantly. The Ultra Wide 12MP Camera fits everything in perfectly, even that embarrassing TikTok dance with your mates. Get up close and personal, see the detail with 5MP Macro Camera. Customise focus with 5MP Depth Camera – in a simple touch adjust background blur and let your shots stand out. Get creative with a suite of AI enhanced features. Have a play – there are no rules. The A53 – four cameras, a million ways to express yourself.

Short summary description Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Peach:
This short summary of the Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Peach data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy A53 5G SM-A536B, 6.5", 6 GB, 128 GB, 64 MP, Android 12, Peach

Long summary description Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Peach:
This is an auto-generated long summary of Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Peach based on the first three specs of the first five spec groups.

Samsung Galaxy A53 5G SM-A536B. Display diagonal: 6.5", Display resolution: 2400 x 1080 pixels. Processor family: Samsung Exynos, Processor model: 1280. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product color: Peach. Weight: 6.67 oz (189 g)

Display
Display diagonal *
6.5"
Screen shape
Flat
Display technology marketing name
Super AMOLED
Panel type
OLED
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass 5
Display resolution *
2400 x 1080 pixels
Display number of colors
16 million colors
Native aspect ratio
20:9
Contrast ratio (typical)
1000000:1
Maximum refresh rate
120 Hz
Display brightness
420 cd/m²
Touchscreen type
Capacitive
Pixel density
407 ppi
Rounded display corners
Yes
Processor
Processor family *
Samsung Exynos
Processor model *
1280
Processor cores
8
Processor boost frequency
2.4 GHz
Storage
User memory
101.5 GB
RAM capacity *
6 GB
Internal storage capacity *
128 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
1 TB
Camera
Rear camera resolution (numeric) *
64 MP
Second rear camera resolution (numeric)
12 MP
Third rear camera resolution (numeric)
5 MP
Fourth rear camera resolution (numeric)
5 MP
Rear camera aperture number
1.8
Second rear camera aperture number
2.2
Third rear camera aperture number
2.4
Fourth rear camera aperture number
2.4
Digital zoom
10x
Front camera type *
Single camera
Front camera resolution (numeric) *
32 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Flash type
LED
Resolution at capture speed
3840x2160@60fps, 7680x4320@24fps
Video recording modes
2160p, 4320p
Rear camera type *
Quad camera
Auto focus
Yes
Face detection
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Multi-shot
Yes
Self-timer
Yes
Night mode
Yes
Panorama
Yes
Network
SIM card capability *
Hybrid Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM
3G standards *
WCDMA
4G standard *
LTE-TDD & LTE-FDD
Voice over LTE (VoLTE) supported
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Bluetooth version
5.1
Bluetooth profiles
A2DP
4G bands supported
700, 800, 850, 900, 1500, 1800, 1900, 2100, 2300, 2500, 2600 MHz
5G bands supported
700, 800, 900, 1800, 2100, 2600, 3500 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
2.0
Headphone connectivity
USB Type-C
Messaging
Short Message Service (SMS)
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Peach
Color name
Awesome Peach
International Protection (IP) code
IP67
Protection features
Waterproof
Housing material
Polycarbonate (PC)
Performance
Video call
Yes
Fast charging
Yes
Graphics card
Mali-G68 MP4
Fingerprint reader
Yes
Face recognition
Yes
Speakerphone
Yes
Hearing aid compatibility
Yes
Country of origin
Vietnam
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Position location *
Yes
Multimedia
Speakers
stereo
Audio system
Dolby Atmos
Software
Platform *
Android
Operating system installed *
Android 12
App distribution platform
Google Play
Virtual assistant
Samsung Bixby
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
3.88 V
Battery recharge time
1.33 h
Battery weight
2.33 oz (66 g)
Removable battery
No
Battery capacity *
5000 mAh
Talk time (4G)
42 h
Browsing time (Wi-Fi)
18 h
Browsing time (4G)
16 h
Continuous audio playback time
60 h
Continuous video playback time
18 h
Sensors
Proximity sensor
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Heart rate sensor
No
Hall sensor
Yes
Weight & dimensions
Width
2.94" (74.8 mm)
Depth
0.319" (8.1 mm)
Height
6.28" (159.6 mm)
Weight *
6.67 oz (189 g)
Package width
3.59" (91.1 mm)
Package depth
1.06" (27 mm)
Package height
6.95" (176.6 mm)
Package weight
10.3 oz (291.8 g)
Certificates
Head SAR (EU)
0.885 W/kg
Body SAR (EU)
1.597 W/kg
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB Type-C
SIM card ejector pin
Yes
Logistics data
Harmonized System (HS) code
85171300
Master (outer) case weight
13.5 lbs (6.14 kg)
Master (outer) case length
7.56" (192 mm)
Master (outer) case width
7.56" (192 mm)
Master (outer) case height
11" (280 mm)
Quantity per pallet
1680 pc(s)
Quantity per master (outer) case
20 pc(s)
Other features
Touchscreen
Yes
Technical details
Repairability index
8.2
Commodity Classification Automated Tracking System (CCATS)
8517120000