location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A53 5G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-A536B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-A536BLBNEUB-M
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 14:19:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.5" 2400 x 1080 pixels Gorilla Glass
  • - Samsung Exynos 1280
  • - 6 GB 128 GB MicroSD (TransFlash) 1 TB
  • - 5G Hybrid Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac) Bluetooth 5.1 Near Field Communication (NFC)
  • - Quad camera 64 MP 12 MP 5 MP 5 MP
  • - Lithium-Ion (Li-Ion) 5000 mAh
  • - Android 12
Long product name Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue :
The short editorial description of Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue

6.5" 2400 x 1080 (FHD+) SAMOLED, 5G, Octa-Core, 4x Cameras, Android
More>>>
Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue:
The official marketing text of Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue as supplied by the manufacturer

If you want a phone that does everything super smoothly, Galaxy A53 delivers big time.
Take in the generous 6.5” infinity screen that lets you see more and see it better.
Immerse yourself in a movie on the FHD+ screen with 20:9 aspect ratio.
And enjoy smooth as silk game play on the train thanks to super fluid 120 Hz refresh rate. Switching between apps without annoying lag? No problem. Smooth scrolling? Oh yes. The awesome A53, in a word, you guessed it – smooth.

Four cameras, for those who live in the moment and never want to miss a thing. Galaxy A53 lets you capture everything beautifully and create content that’s second to none. A 64MP Main Camera takes photos and videos that are pin sharp. Thanks to OIS (Optical Image Stabilisation) it’s goodbye to shake and blur, photos are crisp and clear, ready to share instantly. The Ultra Wide 12MP Camera fits everything in perfectly, even that embarrassing TikTok dance with your mates. Get up close and personal, see the detail with 5MP Macro Camera. Customise focus with 5MP Depth Camera – in a simple touch adjust background blur and let your shots stand out. Get creative with a suite of AI enhanced features. Have a play – there are no rules. The A53 – four cameras, a million ways to express yourself.

Short summary description Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue:
This short summary of the Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy A53 5G SM-A536B, 6.5", 6 GB, 128 GB, 64 MP, Android 12, Blue

Long summary description Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue:
This is an auto-generated long summary of Samsung Galaxy A53 5G SM-A536B 6.5" Hybrid Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue based on the first three specs of the first five spec groups.

Samsung Galaxy A53 5G SM-A536B. Display diagonal: 6.5", Display resolution: 2400 x 1080 pixels. Processor family: Samsung Exynos, Processor model: 1280. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product color: Blue. Weight: 6.67 oz (189 g)