location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 6291C001 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6291C001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6291C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292222395
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 13:08:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 6291C001 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Use the GI-55Y 40ml yellow ink bottle with a full set of colour inks for a yield of up to 3,000 pages¹ (4,500 in economy mode²)
  • - New image processing ensures sharp and durable document printing
  • - Bottle design means every drop is used when you refill your printer, meaning you don’t need to store used bottles for the next use
  • - Return every ink bottle and cartridge, and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly
Long product name Canon 6291C001 ink cartridge 1 pc(s) Original Yellow :
The short editorial description of Canon 6291C001 ink cartridge 1 pc(s) Original Yellow

GI-55Y Yellow Ink Bottle
More>>>
Canon 6291C001 ink cartridge 1 pc(s) Original Yellow:
The official marketing text of Canon 6291C001 ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

The Canon GI-55Y yellow ink bottle delivers sharp yellow ink to enable the output of business documents and photos at home and at work. When used with a full set of pigment colour inks you can save money as they have a yield of up to 3,000 pages¹ (up to 4,500 in economy mode²), which is great for reducing your costs over time. Finally, the ink benefits from new image processing, meaning that your printed documents are sharper and more durable.

Short summary description Canon 6291C001 ink cartridge 1 pc(s) Original Yellow:
This short summary of the Canon 6291C001 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 6291C001, Yellow, 40 ml, 1 pc(s), 3000 pages, Single pack

Long summary description Canon 6291C001 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Canon 6291C001 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Canon 6291C001. Supply type: Single pack, Color ink page yield: 3000 pages, Color ink volume: 40 ml, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
MAXIFY GX1050 MAXIFY GX2050
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
40 ml
Features
Color ink page yield *
3000 pages
Type *
Original
Printing colors *
Yellow
Brand compatibility *
Canon
Supply type *
Single pack
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)