Canon logo

Canon 6290C001 ink cartridge 1 pc(s) Original Magenta

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71993
Info modified on:
12 Aug 2024, 20:41:39
Bullet Points Canon 6290C001 ink cartridge 1 pc(s) Original Magenta:
  • - Use the GI-55M 40ml magenta ink bottle with a full set of colour inks for a yield of up to 3,000 pages¹ (4,500 in economy mode²)
  • - New image processing ensures sharp and durable document printing
  • - Bottle design means every drop is used when you refill your printer, meaning you don’t need to store used bottles for the next use
  • - Return every ink bottle and cartridge, and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly
Long product name Canon 6290C001 ink cartridge 1 pc(s) Original Magenta:

GI-55M Magenta Ink Bottle

Canon 6290C001 ink cartridge 1 pc(s) Original Magenta:

The Canon GI-55M magenta ink bottle delivers sharp pigment magenta ink to enable the output of business documents and photos at home and at work. When used with a full set of pigment colour inks you can save money as they have a yield of up to 3,000 pages¹ (up to 4,500 economy mode²), which is great for reducing your costs over time. Finally, the ink benefits from new image processing, meaning that your printed documents are sharper and more durable.

Short summary description Canon 6290C001 ink cartridge 1 pc(s) Original Magenta:

Canon 6290C001, Magenta, 40 ml, 1 pc(s), 3000 pages, Single pack

Long summary description Canon 6290C001 ink cartridge 1 pc(s) Original Magenta:

Canon 6290C001. Supply type: Single pack, Color ink page yield: 3000 pages, Color ink volume: 40 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.