Canon logo

Canon 6176C001 printer cleaning Printer cleaning cartridge

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65439
Info modified on:
15 Jul 2024, 18:00:07
Bullet Points Canon 6176C001 printer cleaning Printer cleaning cartridge:
  • - For use with MAXIFY GX1020 and GX2020 MegaTank printers
  • - Replacement for the maintenance cartridge installed in select Canon MegaTank printers
  • - Designed to be easily replaceable by users
Long product name Canon 6176C001 printer cleaning Printer cleaning cartridge:

MC-G05 Maintenance Cartridge

Canon 6176C001 printer cleaning Printer cleaning cartridge:

MC-G05 Maintenance Cartridge is a replacement for the Maintenance Cartridge installed in select Canon MegaTank printers. The MC-G05 is designed to be easily replaceable by users, and compatible with MegaTank Printers GX2020 and GX1020.

Short summary description Canon 6176C001 printer cleaning Printer cleaning cartridge:

Canon 6176C001, Printer cleaning cartridge, Canon, Black, MAXIFY GX2050, MAXIFY GX1050

Long summary description Canon 6176C001 printer cleaning Printer cleaning cartridge:

Canon 6176C001. Product type: Printer cleaning cartridge, Brand compatibility: Canon, Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.