location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8R2E7AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498115399 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 00:11:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get up to 100 hours[1] of performance Pulsefire Haste 2 Core Wireless in highspeed 2.4GHz mode. Or connect via power-efficient Bluetooth 5.2 for up to 200 hours[2] of use at a reduced polling rate.
  • - Make light work of long gaming sessions. With an operating weight of only 70 grams3 this mouse enables you to move quicker, react faster, and feel less fatigue.
  • - Use the dongle to connect via 2.4GHz wireless or use Bluetooth Mode to connect to compatible devices.
  • - The HyperX Custom Core Sensor is designed to provide competitive performance, with customizable presets up to 12,000 DPI and a polling rate up to 1,000Hz.
  • - The Pulsefire Haste 2 Core Wireless uses durable and tactile TTC Gold switches rated for up to 20 million clicks[4].
  • - Be confident in every movement as the HyperX low-friction skates glide over mouse pads. Move quickly from target to target with minimal interference.
  • - Personalize lighting, set up macros and or key binds, and customize DPI settings with easy-to-use HyperX NGENUITY Software5 and get the most out of the Pulsefire Haste 2 Core Wireless.
  • - Pulsefire Haste 2 Core Wireless is NVIDIA Reflex Validated[6]. It’ll work with G-SYNC displays to provide precise system latency stats. Game with confidence knowing your PCs at its minimum system latency.
Guarantee: 2 years
Long product name HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur) :
The short editorial description of HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur)

HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur)
More>>>
HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur):
The official marketing text of HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur) as supplied by the manufacturer

Step Into the World of Performance Gaming
Step into the world of high-end gaming gear with the HyperX Pulsefire Haste 2 Core Wireless. This economical alternative to the original Pulsefire Haste 2 features a familiar symmetrical shape in a lightweight frame with an operating weight of only 70 grams[3]. Powered by a single AAA battery, this mouse can game via a high-speed 2.4GHz connection for up to 100 hours[1]. Or switch to Bluetooth mode for even longer battery life with a reduced polling rate, perfect for casual gaming. Inside you’ll find the HyperX Custom Core Sensor, capable of up to 12,000 DPI with a maximum polling rate of 1,000Hz to execute quick actions and smooth sweeping movements. You can also count on the durable and tactile TTC Gold switches to keep you gaming with a lifespan of up to 20 million clicks[4]. Making those movements easier are the low-friction skates that glide across cloth mouse pads with ease. Connecting to HyperX NGENUITY Software[5] unlocks the full potential of the Pulsefire Haste 2 Core Wireless. There you can quickly reassign vital functions and macros to the 6-button interface, set precise DPI levels for pin-point tracking, adjust the polling rate to fine-tune performance, and even customize RGB lighting and effects to fit your unique style. The Pulsefire Haste 2 Core Wireless is also validated to work with NVIDIA Reflex[6] to optimize end-to-end system latency with compatible monitors.

Short summary description HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur):
This short summary of the HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur) data-sheet is auto-generated and uses the product title and the first six key specs.

HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur), Ambidextrous, USB Type-A, 3600 DPI, White

Long summary description HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur):
This is an auto-generated long summary of HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur) based on the first three specs of the first five spec groups.

HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur). Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 3600 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 35 G. Power source: Batteries. Product color: White

Up to 100 Hours of play on a single AAA

Get up to 100 hours[1] of performance Pulsefire Haste 2 Core Wireless in highspeed 2.4GHz mode. Or connect via power-efficient Bluetooth 5.2 for up to 200 hours[2] of use at a reduced polling rate.

Lightweight, comfortable frame

Make light work of long gaming sessions. With an operating weight of only 70 grams3 this mouse enables you to move quicker, react faster, and feel less fatigue.

Dual wireless connectivity modes

Use the dongle to connect via 2.4GHz wireless or use Bluetooth Mode to connect to compatible devices.

Mouse
Purpose *
Gaming
Device interface *
USB Type-A
Movement resolution *
3600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Mouse tracking speed
300 ips
Acceleration (max)
35 G
Polling rate
1000 Hz
Design
Form factor *
Ambidextrous
Product color *
White
Material
Polytetrafluoroethylene (PTFE)
Design
Illumination
Yes
Power
Power source *
Batteries
Battery type
AAA
Weight & dimensions
Width
2.63" (66.8 mm)
Depth
4.89" (124.3 mm)
Height
1.5" (38.2 mm)
Weight
2.08 oz (59 g)
Packaging data
Quantity per pack *
1 pc(s)
Other features
Warranty period
2 year(s)
Country Distributor
United Kingdom 3 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP HyperX Pulsefire Haste 2 Core Wls - Gaming Mouse (Wht/Grn/Pur):
Disclaimer

[1] Tested under continuous usage with lighting disabled, 2.4GHz mode, 1000Hz polling rate, and AAA Alkaline Battery. Battery life varies based on usage and computing conditions.
[2] Tested under continuous usage with lighting disabled, Bluetooth mode, 250Hz polling rate and AAA Alkaline Battery. Battery life varies based on usage and computing conditions.
[3] Weight of mouse with one AAA alkaline battery installed.
[4] Based on manufacturer testing and specifications.
[5] Per-LED RGB lighting is customizable with HyperX NGENUITY software. Connection via 2.4Ghz wireless adapter required for NGENUITY.
[6] NVIDIA Reflex-enabled monitor required. Connection via 2.4Ghz wireless adapter required for NVIDIA Reflex.