Fujitsu logo

Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 5415+ 2.9 GHz 32 GB DDR5-SDRAM 900 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22957
Info modified on:
07 Aug 2024, 10:04:39
Bullet Points Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 5415+ 2.9 GHz 32 GB DDR5-SDRAM 900 W:
  • - No OS
  • - Intel Xeon Gold 5415+ (22.5MB Cache, 2.9GHz)
  • - 32GB (4800MHz) DDR5-SDRAM (1 x 32)
Long product name Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 5415+ 2.9 GHz 32 GB DDR5-SDRAM 900 W:

Intel Xeon Gold 5415+ (22.5MB Cache, 2.9GHz), 32GB DDR5-SDRAM (4800MHz), LAN, 900W, No OS

Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 5415+ 2.9 GHz 32 GB DDR5-SDRAM 900 W:

Power packed performance across workloads
The enhanced dual-socket calculator and high bandwidth DDR5 processor help to improve efficiency and increase performance while reducing power consumption. The TX2550 M7 is capable of handling a range of different tasks at the highest level: demanding industrial and analytical applications, business processes and enterprise applications, and virtualised workloads.

Highly expandable and flexible design
Storage suitable for securely managing extremely large datasets and flexible enough to be matched to a range of storage centric requirements such as IT infrastructure or collaboration workloads. Drives and RAID controllers can be tailored to specific business needs and budgets. Powerful and cost-effective networking options are available depending on your business need and budget.

Designed to be upgrade ready and efficient
Versatile PCIe slots offer flexible expandability for the integration of existing and new storage controllers, networking cards, or the benefits of graphic cards. Add capabilities per your business needs. Graphics card improves performance for graphic intensive apps; get more from your display infrastructure. The server is designed for quiet operation and offers best-in-class reliability and energy efficiency with up to 96% efficiency and dual power supplies. The rack upgrade kit allows you to invest in a system designed for scalability to match your business growth.

Server and infrastructure management at your fingertips
The onboard iRMC S6, is optimized for both data centers and SMEs who can rely on the latest generation server management. With ISM centralize the data center management as well as power and cooling by using a single user interface. Improve the whole data center productivity with converged infrastructure management. M.2 devices are perfect for hassle-free hypervisor /operating system start-up, while TPM 2.0 provides ease of mind for administrators with the latest hardware and Software driven security features.

Short summary description Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 5415+ 2.9 GHz 32 GB DDR5-SDRAM 900 W:

Fujitsu PRIMERGY TX2550 M7, 2.9 GHz, 5415+, 32 GB, DDR5-SDRAM, 900 W, Tower

Long summary description Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 5415+ 2.9 GHz 32 GB DDR5-SDRAM 900 W:

Fujitsu PRIMERGY TX2550 M7. Processor family: Intel® Xeon® Gold, Processor frequency: 2.9 GHz, Processor model: 5415+. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 1 x 32 GB. Ethernet LAN. Power supply: 900 W. Chassis type: Tower

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.