location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P Series P2424HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2424HT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P2424HT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821367
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 16:46:46
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Touch USB-C Hub Monitor P2424HT User’s Guide (16.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Touch USB-C Hub Monitor P2424HT Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Touch USB-C Hub Monitor P2424HT Quick Start Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Touch USB-C Hub Monitor P2424HT Outline Dimensions (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P Series P2424HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 LED IPS
  • - 8ms, 16:9, 300cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Guarantee: 3 Years Base Adv Ex
Long product name DELL P Series P2424HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Black, Silver :
The short editorial description of DELL P Series P2424HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Black, Silver

60.5cm (23.8") Full HD 1920 x 1080 LED IPS, 16:9, 300cd/m², 16.78M, 8ms, 178°/178°, 1000:1
More>>>
DELL P Series P2424HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Black, Silver:
The official marketing text of DELL P Series P2424HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Black, Silver as supplied by the manufacturer

23.8-inch monitor puts productivity in reach with its touch screen, superior connectivity and articulating stand.

Short summary description DELL P Series P2424HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Black, Silver:
This short summary of the DELL P Series P2424HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P Series P2424HT, 23.8", 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black, Silver

Long summary description DELL P Series P2424HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Black, Silver:
This is an auto-generated long summary of DELL P Series P2424HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Black, Silver based on the first three specs of the first five spec groups.

DELL P Series P2424HT. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Silver

Connect. Get set. Go.
Connect. Get set. Go.

Kickstart your workflow on the World's first 23.8-inch touch monitor with RJ45 connectivity.

Tap. Swipe. Pinch.
Tap. Swipe. Pinch.

Experience seamless productivity right at your fingertips with the edge-to-edge, up to 10-point touch feature. Annotate documents with ease, and smoothly navigate with simple tap, swipe, slide and pinch movements that feel natural and intuitive.

Plug. Connect. Sync.
Plug. Connect. Sync.

This monitor provides single-cable USB-C® (up to 90W power delivery), RJ45 Ethernet and Wake-on-LAN connectivity so you have everything you need in a clutter-free setup.

Quick-access USB ports are easy to reach, allow you to quickly connect your accessories and can be covered to maintain a sleek look when not in use.

The PowerSync feature wakes up and powers on your laptop so you can be productive immediately.

Adjust. Tilt. Swivel.
Adjust. Tilt. Swivel.

Now you can have ultimate comfort and convenience thanks to the sturdy articulating stand. It easily tilts, swivels, slants and raises (up to 110 mm) without interfering with cable flow. This monitor is durable and has cushions on the bottom edge to protect against bumps.

Vibrant. Expansive. Comfortable.
Vibrant. Expansive. Comfortable.

See your ideas come to life with consistently vivid colours thanks to 99% sRGB coverage and In-Plane Switching (IPS) technology that enables wide viewing angles.
Enjoy clear audio and a virtually edge-to-edge view with the three-sided, ultra-thin bezel that has a top-firing 3W speaker built into it.
Go easy on your eyes with this anti-glare monitor that's equipped with ComfortView Plus , an always-on built-in low blue light screen that reduces potentially harmful blue light emissions without compromising colour.

Improved Dell Display Manager
Improved Dell Display Manager

Easy management. Next-level productivity.
Improved multitasking: Organize your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Smooth deployment: Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools.

Convenient customization: Quickly access your favorite features and functions with the menu launcher and hot keys.

Green thinking for today and tomorrow
Green thinking for today and tomorrow

Environmental standards: This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design and meets the latest environmental standards such as ENERGYSTAR® and TCO Certified Edge, and is EPEAT® Gold registered.

Eco-conscious packaging: Designed with the environment in mind, Dell commercial monitors come in up to 90% recyclable cardboard packaging.

Energy conservation: Save energy when your monitor's not in use with PowerNap, a feature that dims or puts your monitor to sleep when it's not in use.

Advanced sustainability: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
Yes
Display brightness (typical)
300 cd/m²
Response time *
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Response time (fast)
5 ms
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Pixel density
93 ppi
Horizontal scan range
30 - 88 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
Viewable size diagonal
23.8" (60.5 cm)
Display diagonal (metric)
23.8" (60.5 cm)
High Dynamic Range (HDR) supported
No
Surface hardness
3H
Color depth
6 bit
sRGB coverage (typical)
99%
Performance
Low Blue Light technology
Yes
Multimedia
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black, Silver
Front bezel color
Black
Feet color
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
2
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone connectivity
3.5 mm
Microphone in
No
PC Audio in
No
HDCP
Yes
HDCP version
1.4
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
4.37" (11.1 cm)
Pivot
No
Ergonomics
Swiveling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 60°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
18 kWh
Power consumption (typical) *
18 W
Power consumption (standby) *
0.5 W
Power consumption (max)
190 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1465328
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Weight & dimensions
Width (with stand)
21.2" (538.8 mm)
Depth (with stand)
9.8" (248.9 mm)
Height (with stand)
17" (431.5 mm)
Weight (with stand)
17.3 lbs (7.86 kg)
Width (without stand)
21.2" (538.8 mm)
Depth (without stand)
2.13" (54.1 mm)
Height (without stand)
12.6" (321 mm)
Weight (without stand)
8.51 lbs (3.86 kg)
Bezel width (side)
0.231" (5.88 mm)
Bezel width (top)
0.231" (5.87 mm)
Bezel width (bottom)
0.732" (1.86 cm)
Packaging data
Package weight
23.8 lbs (10.8 kg)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-C, USB Type-C to USB Type-C
Power adapter included
Yes
Handheld remote control
No
Stylus included
No
Quick start guide
Yes
DisplayPort cable length
70.9" (1.8 m)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC/BFR
Carbon footprint
Total carbon footprint (kg of CO2e)
633
Total carbon emissions, standard deviation (kg of CO2e)
149
Carbon emissions, manufacturing (kg of CO2e)
397
Carbon emissions, logistics (kg of CO2e)
53
Carbon emissions, energy usage (kg of CO2e)
177
Carbon emissions, end-of-life (kg of CO2e)
6
Total carbon emissions, w/o use phase (kg of CO2e)
456
PAIA version
1.3.2
Other features
RJ-45 ports quantity
1
Heavy metals free
Hg (mercury)
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Suomi 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL P Series P2424HT computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Touchscreen Black, Silver:
Disclaimer

Actual configuration might differ from illustration
Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Beginning in June 2024, the data dashboard now incorporates PCF values computed using the Dell PCF calculator. It’s important to note that the default location utilized for these calculations shown on the data dashboard is Europe. To access PCF values calculated for the USA and China locales, please refer to the Product PCF PDF document on Dell.com.