location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle NC40U3 PC/workstation barebone 0.84L sized PC Black i3-1215U Intel SoC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC Nano PC NC40U3, Intel Core i3-1215U, 1x HDMI, 1x DP,1xUSB-C/DP, 6x USB3.2, 1x 2.5" bay, 2x M.2, 1x LAN, RAID, 24/7 permanent operation, incl. VESA & Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NC40U3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993005898 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:30:54
The date of the most recent change of the data-sheet in Icecat's system
Quick Guide (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle NC40U3 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle NC40U3 PC/workstation barebone 0.84L sized PC Black i3-1215U Intel SoC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.84L sized PC Black
  • - Built-in processor Intel i3-1215U
  • - 2 SO-DIMM Maximum internal memory: 64 GB DDR4-SDRAM
  • - HDD & SSD 2.5,M.2
  • - On-board graphics card Intel® UHD Graphics
  • - Ethernet LAN
Long product name Shuttle NC40U3 PC/workstation barebone 0.84L sized PC Black i3-1215U Intel SoC :
The short editorial description of Shuttle NC40U3 PC/workstation barebone 0.84L sized PC Black i3-1215U Intel SoC

Intel Core i3-1215U, 2 x SO-DIMM DDR4-3200 max. 64GB, 1 x 2.5" SATA, 2 x M.2 NVMe (RAID support), Gigabit Ethernet, 65W
More>>>
Shuttle NC40U3 PC/workstation barebone 0.84L sized PC Black i3-1215U Intel SoC:
The official marketing text of Shuttle NC40U3 PC/workstation barebone 0.84L sized PC Black i3-1215U Intel SoC as supplied by the manufacturer

The NC40U series comes with powerful and efficient 12th generation Intel Core processors, codenamed "Alder Lake-U". Despite the nano format with only 850 ml volume, it offers enormous connection variety and expansion options. Thus, up to three UHD displays (4K/60Hz) and up to seven USB 3.2 devices can be connected, and two NVMe/SSD cards in M.2-2280 format as well as one 2.5" hard drive (up to 15 mm thickness) can be installed. The NC40U series is ideal for Digital Signage, POS, control, office or even multimedia.

Short summary description Shuttle NC40U3 PC/workstation barebone 0.84L sized PC Black i3-1215U Intel SoC:
This short summary of the Shuttle NC40U3 PC/workstation barebone 0.84L sized PC Black i3-1215U Intel SoC data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle NC40U3, 0.84L sized PC, Mini PC barebone, Intel SoC, DDR4-SDRAM, PCI Express, Serial ATA III, 65 W

Long summary description Shuttle NC40U3 PC/workstation barebone 0.84L sized PC Black i3-1215U Intel SoC:
This is an auto-generated long summary of Shuttle NC40U3 PC/workstation barebone 0.84L sized PC Black i3-1215U Intel SoC based on the first three specs of the first five spec groups.

Shuttle NC40U3. Chassis type: 0.84L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel SoC, BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 65 W

Processor
Processor manufacturer
Intel
Processor family
Intel® Core™ i3
Processor generation
12th gen Intel® Core™ i3
Processor model
i3-1215U
Processor cores
6
Processor threads
8
Performance cores
2
Efficient cores
4
Built-in processor *
Yes
Processor cache
10 MB
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
64 GB
Supported memory clock speeds
3200 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
ECC
No
Non-ECC
Yes
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, M.2
Storage drive interface
PCI Express, Serial ATA III
NVMe
Yes
Number of storage drives supported
3
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® UHD Graphics
Maximum resolution
7680 x 4320 pixels
Audio
Built-in speaker(s) *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
LAN controller
Intel® I219
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
HDMI ports quantity *
1
HDMI version
2.0b
DisplayPorts quantity
1
DisplayPort version
1.4a
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Expansion slots
PCI Express slots version
3.0, 4.0
Number of M.2 (M) slots
2
Design
Chassis type *
0.84L sized PC
Product color *
Black
Cooling type *
Active
On/off switch
Yes
LED indicators
HDD, Power
Housing material
Plastic
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Panel mounting interface
75 x 75,100 x 100 mm
Product type *
Mini PC barebone
Safety
CB IEC60950/62368, cTUVus (UL 62368)
Performance
Motherboard chipset
Intel SoC
Number of processors supported
1
BIOS type
AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Technical details
Compliance certificates
BSMI, CE, Federal Communications Commission (FCC), RoHS, UKCA
Logistics data
Harmonized System (HS) code
84733080
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, ErP
Power
Power supply type *
External AC adapter
Power supply
65 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter output voltage
19 V
AC adapter output current
3.42 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.59" (142 mm)
Depth
5.59" (142 mm)
Height
1.65" (42 mm)
Weight
14.1 oz (400 g)
Package weight
2.65 lbs (1.2 kg)
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Country Distributor
Nederland 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)