location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S Series S3423DWC LED display 34" 3440 x 1440 pixels Wide Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3423DWC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3423DWC show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:14
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL S3423DWC user manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S Series S3423DWC LED display 34" 3440 x 1440 pixels Wide Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 34" LCD VA
  • - Wide Quad HD 3440 x 1440 pixels 21:9
  • - 100 Hz 4 ms 350 cd/m² 3000:1
  • - AMD FreeSync
  • - F 31 kWh 31 W
More>>>
Short summary description DELL S Series S3423DWC LED display 34" 3440 x 1440 pixels Wide Quad HD LCD Black:
This short summary of the DELL S Series S3423DWC LED display 34" 3440 x 1440 pixels Wide Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S Series S3423DWC, 34", 3440 x 1440 pixels, Wide Quad HD, LCD, 4 ms, Black

Long summary description DELL S Series S3423DWC LED display 34" 3440 x 1440 pixels Wide Quad HD LCD Black:
This is an auto-generated long summary of DELL S Series S3423DWC LED display 34" 3440 x 1440 pixels Wide Quad HD LCD Black based on the first three specs of the first five spec groups.

DELL S Series S3423DWC. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
34"
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
4 ms
Anti-glare screen
Yes
Screen shape *
Curved
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
5 ms
Pixel pitch
0.00913 x 0.00913" (0.232 x 0.232 mm)
Pixel density
109 ppi
Viewable size, horizontal
31.4" (79.7 cm)
Viewable size, vertical
13.1" (33.4 cm)
Viewable size diagonal
34" (86.4 cm)
Digital horizontal frequency
30 - 160 kHz
Digital vertical frequency
48 - 100 Hz
Display diagonal (metric)
34" (86.4 cm)
High Dynamic Range (HDR) supported
No
Colour gamut standard
sRGB
Color gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
10 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Front bezel color
Black
Detachable stand
Yes
Feet color
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-B, USB Type-C
Number of upstream ports
2
Number of USB Type-B upstream ports quantity
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
65 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
Audio output
Yes
Headphone out *
No
Ports & interfaces
Built-in KVM switch
Yes
HDCP
Yes
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
3.94" (10 cm)
Pivot
No
Swiveling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
31 kWh
Power consumption (typical) *
31 W
Power consumption (standby) *
0.4 W
Power consumption (max)
160 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1107221
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Weight & dimensions
Width (with stand)
31.8" (808.2 mm)
Depth (with stand)
8.55" (217.1 mm)
Height (with stand)
19.3" (489.4 mm)
Weight (with stand)
21.5 lbs (9.74 kg)
Width (without stand)
31.8" (808.2 mm)
Depth (without stand)
2.52" (64 mm)
Height (without stand)
14.4" (364.5 mm)
Weight (without stand)
14.7 lbs (6.65 kg)
Bezel width (side)
0.341" (8.65 mm)
Bezel width (top)
0.34" (8.64 mm)
Bezel width (bottom)
0.87" (2.21 cm)
Packaging data
Package width
8.8" (223.5 mm)
Package depth
37.1" (942.3 mm)
Package height
17.7" (449.6 mm)
Package weight
33.5 lbs (15.2 kg)
Packaging content
Stand included
Yes
Cables included
AC, USB Type-A, USB Type-C to USB Type-C
Sustainability
Doesn't contain
PVC/BFR
Other features
Heavy metals free
Hg (mercury)
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)