location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Drive speakerphone Mobile phone Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drive BT Speakerphone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-49000001-35
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:36:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra Drive speakerphone Mobile phone Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Automatic volume adjustment and auto-paring to mobile phone
  • - Crystal clear sound with echo and noise cancellation (DSP)
  • - Multiuse - connects to 2 Bluetooth devices at the same time
  • - Stream music, podcasts and GPS directions
  • - Voice guidance announces battery level and Bluetooth connection status
Long product name Jabra Drive speakerphone Mobile phone Bluetooth Black :
The short editorial description of Jabra Drive speakerphone Mobile phone Bluetooth Black

Jabra DRIVE BT Speakerphone
More>>>
Jabra Drive speakerphone Mobile phone Bluetooth Black:
The official marketing text of Jabra Drive speakerphone Mobile phone Bluetooth Black as supplied by the manufacturer

A Bluetooth, in-car speaker that can be paired with two devices simultaneously and features noise cancellation technology for clear calls in the car

Short summary description Jabra Drive speakerphone Mobile phone Bluetooth Black:
This short summary of the Jabra Drive speakerphone Mobile phone Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Drive, Mobile phone, Black, 393.7" (10 m), 94 dB, 4 Ω, Omnidirectional

Long summary description Jabra Drive speakerphone Mobile phone Bluetooth Black:
This is an auto-generated long summary of Jabra Drive speakerphone Mobile phone Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Drive. Device type: Mobile phone, Product color: Black, Maximum operating distance: 393.7" (10 m). Impedance: 4 Ω. Microphone direction type: Omnidirectional, Microphone sensitivity: -40 dB. Connectivity technology: Wireless, Interface: Bluetooth, Bluetooth profiles: A2DP, HFP, HSP. Power source type: Battery, Cigar lighter, Battery technology: Lithium Polymer (LiPo), Battery capacity: 1100 mAh

NO HASSLE, NO FUSS

Extremely easy to use. Voice-guided instructions tell you how to connect to your phone. You also receive spoken updates when you’re connected or low on battery. Once Jabra Drive is paired with your phone, it will connect automatically when it’s in range. When a call comes in, use the dedicated control buttons to answer it directly from Jabra Drive.

PICKS UP YOUR VOICE, AND NOTHING ELSE

Even though you’re on the road, you don’t want to sound like you are. Noise cancellation technology dampens the road noise and gives you clear, crisp sound for your calls.

MORE THAN JUST CALLS

Stream music from your phone and get GPS directions played through Jabra Drive. Connect to two active Bluetooth devices at the same time. Use them interchangeably to play music or take calls.

LONG BATTERY LIFE

Talk for up to 20 hours and get up to 30 days of standby time

Features
Device type *
Mobile phone
Auto *
Yes
Product color
Black
Noise reduction
Yes
Maximum operating distance
393.7" (10 m)
Sound pressure level (max)
94 dB
Loudspeakers
Impedance
4 Ω
Microphone
Number of microphones
1
Microphone mute
Yes
Microphone direction type
Omnidirectional
Microphone sensitivity
-40 dB
Ports & interfaces
Interface
Bluetooth
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
3.0
Power
Power source type
Battery, Cigar lighter
Battery technology
Lithium Polymer (LiPo)
Battery capacity
1100 mAh
Power
Operating voltage
5 V
Input voltage
12 - 28 V
Output current
0.75 A
Talk time
20 h
Standby time
720 h
Battery life (max)
8 h
Battery recharge time
2.5 h
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 35 °C
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
2.2" (56 mm)
Depth
0.709" (18 mm)
Height
4.09" (104 mm)
Weight
3.53 oz (100 g)
Packaging content
Quantity
1
Cables included
USB Type-A to Micro-USB Type-B
Quick start guide
Yes
Safety sheet
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), Industry Canada (IC)