location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 378343-002 drive bay panel 2.5" HDD Cage Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
378343-002
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
378343-002 show
Show alternative article codes used in the online market place
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:33:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP 378343-002 drive bay panel 2.5" HDD Cage Black, Blue :
The short editorial description of HP 378343-002 drive bay panel 2.5" HDD Cage Black, Blue

Hard drive Tray 2.5", SAS SFF
More>>>
Short summary description HP 378343-002 drive bay panel 2.5" HDD Cage Black, Blue:
This short summary of the HP 378343-002 drive bay panel 2.5" HDD Cage Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP 378343-002, 2.5", HDD Cage, Black, Blue, DL380, DL360 G6

Long summary description HP 378343-002 drive bay panel 2.5" HDD Cage Black, Blue:
This is an auto-generated long summary of HP 378343-002 drive bay panel 2.5" HDD Cage Black, Blue based on the first three specs of the first five spec groups.

HP 378343-002. Size (imperial): 2.5", Type: HDD Cage, Product color: Black, Blue

Features
Size (imperial) *
2.5"
Type *
HDD Cage
Features
Product color
Black, Blue
Number of HDDs supported
1
Compatible products
DL380, DL360 G6
Country Distributor
United States 1 distributor(s)