location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BC36ML uninterruptible power supply (UPS) Standby (Offline) 0.036 kVA 36 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home Network Battery Backup - 100-240V, 36VA/36W, Lithium-Ion Battery, NEMA 5-15P Plug, 4 Barrel Connectors
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC36ML
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332279569 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:49:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BC36ML uninterruptible power supply (UPS) Standby (Offline) 0.036 kVA 36 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Replaces connected device’s original AC adapter to deliver 24/7 battery backup in the event of a power outage
  • - Maintains remote access and control of networked devices during power outages
  • - Offers 4 user-selectable output voltages compatible with most applications
  • - Features 4 DC output barrel connectors easily adaptable to your connected equipment
  • - Lithium-ion batteries provide reliable power up to 5 hours
Guarantee: 2-year limited warranty
Long product name Tripp Lite BC36ML uninterruptible power supply (UPS) Standby (Offline) 0.036 kVA 36 W :
The short editorial description of Tripp Lite BC36ML uninterruptible power supply (UPS) Standby (Offline) 0.036 kVA 36 W

Home Network Battery Backup - 100-240V, 36VA/36W, Lithium-Ion Battery, NEMA 5-15P Plug, 4 Barrel Connectors
More>>>
Tripp Lite BC36ML uninterruptible power supply (UPS) Standby (Offline) 0.036 kVA 36 W:
The official marketing text of Tripp Lite BC36ML uninterruptible power supply (UPS) Standby (Offline) 0.036 kVA 36 W as supplied by the manufacturer

Desktop Battery Backup Keeps Critical Home Equipment Running During Power Outages
You have devices in your home that need to be operational at all times, especially when the power is out. The Internet router that keeps you connected to the world. The IP cameras that help keep you safe. The home assistants, such as the Amazon Echo and Google Nest, and the smart controllers that maintain lighting and temperature. The BC36ML AC-to-DC battery backup not only keeps those devices up and running during a power outage, but it also maintains your ability to control them remotely.

Compatible with a Wide Range of Essential Home Devices
The BC36ML single-device mini UPS system is ideal for routers, modems, wi-fi extenders, IP cameras, access control devices, VoIP phones, medical alert solutions, portable computer monitors and other low-power devices that may need battery backup. It replaces the standard AC power adapter provided with your device, which ensures power protection without additional equipment.

Dual Lithium-Ion Batteries Ensure Reliable Backup Power
This 36V battery backup features two 2200mAh lithium-ion batteries that ensure continuous operation for one connected device at a time in your home office or residential application. The cold-start function also allows the unit to be used as a power bank.

Adaptable to Your Power Needs
The BC36ML allows you to select the appropriate output DC voltage corresponding to your equipment: 9V/3A, 12V/3A, 15V/2.4A or 19V/1.9A (12V is the default). It features an attached output cord and four barrel adapters (6.3 x 3.0 mm, 4.75 x 1.7 mm, 5.5 x 2.1 mm, 5.5 x 2.5 mm) that take the place of your connected device’s power cord. Just connect the BC36ML to an AC wall outlet using the included input cord with NEMA 5-15P plug.

Recommended for Home Office or Residential Purposes
Easy-to-read LED indicators let you at a glance which output voltage you’ve selected and how much battery capacity remains in the BC36ML. The unit is small, silent and stylish to fit inconspicuously into your home or business environment. It’s easy to set up in just a few minutes.

Short summary description Tripp Lite BC36ML uninterruptible power supply (UPS) Standby (Offline) 0.036 kVA 36 W:
This short summary of the Tripp Lite BC36ML uninterruptible power supply (UPS) Standby (Offline) 0.036 kVA 36 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BC36ML, Standby (Offline), 0.036 kVA, 36 W, 100 V, 240 V, 50/60 Hz

Long summary description Tripp Lite BC36ML uninterruptible power supply (UPS) Standby (Offline) 0.036 kVA 36 W:
This is an auto-generated long summary of Tripp Lite BC36ML uninterruptible power supply (UPS) Standby (Offline) 0.036 kVA 36 W based on the first three specs of the first five spec groups.

Tripp Lite BC36ML. UPS topology: Standby (Offline), Output power capacity: 0.036 kVA, Output power: 36 W. Power plug: NEMA 5-15P. Battery technology: Lithium-Ion (Li-Ion), Typical backup time at full load: 10.8 min, Typical backup time at half load: 30.4 min. Form factor: Compact, Product color: Black, White. Width: 3.74" (95 mm), Depth: 5.35" (136 mm), Height: 1.18" (30 mm)

Brand Image Article code product Stock Price from
Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s) Tripp Lite AVRX800UD uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 450 W 4 AC outlet(s)
(show image)
AVRX800UD AVRX800UD 230V 800VA 450W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W Tripp Lite AV550SC uninterruptible power supply (UPS) 0.55 kVA 300 W
(show image)
AV550SC AV550SC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)