location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 100 Series Direct Wall Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 Series Direct Wall Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47-011-085
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 10:21:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name Ergotron 100 Series Direct Wall Mount :
The short editorial description of Ergotron 100 Series Direct Wall Mount

100 Series Direct Wall Mount Black
More>>>
Short summary description Ergotron 100 Series Direct Wall Mount:
This short summary of the Ergotron 100 Series Direct Wall Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 100 Series Direct Wall Mount, 28 lbs (12.7 kg)

Long summary description Ergotron 100 Series Direct Wall Mount:
This is an auto-generated long summary of Ergotron 100 Series Direct Wall Mount based on the first three specs of the first five spec groups.

Ergotron 100 Series Direct Wall Mount. Maximum weight capacity: 28 lbs (12.7 kg)

Brand Image Article code product Stock Price from
Ergotron

Ergotron 7i Extension with pivot interface, grey Gray
(show image)
45-137-180 7i Extension with pivot interface, grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series 9" Extension w/ Pivot Interface. Grey Gray
(show image)
45-058-180 9" Extension w/ Pivot Interface. Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series 9" Extension w/ Pivot Interface. Black
(show image)
45-058-200 9" Extension w/ Pivot Interface. Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)