location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY IP Ceiling Microphone Array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP Ceiling Microphone Array
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
875S1AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497667318 show
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 07:32:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY IP Ceiling Microphone Array
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - IP phone microphone
  • - Wired
  • - Black
Long product name POLY IP Ceiling Microphone Array :
The short editorial description of POLY IP Ceiling Microphone Array

Poly IP Ceiling Microphone Array
More>>>
Short summary description POLY IP Ceiling Microphone Array:
This short summary of the POLY IP Ceiling Microphone Array data-sheet is auto-generated and uses the product title and the first six key specs.

POLY IP Ceiling Microphone Array, IP phone microphone, Wired, Black, Laos, Thailand, 7.48" (190 mm), 8.27" (210 mm)

Long summary description POLY IP Ceiling Microphone Array:
This is an auto-generated long summary of POLY IP Ceiling Microphone Array based on the first three specs of the first five spec groups.

POLY IP Ceiling Microphone Array. Type: IP phone microphone. Connectivity technology: Wired. Product color: Black, Country of origin: Laos, Thailand. Package width: 7.48" (190 mm), Package depth: 8.27" (210 mm), Package height: 2.17" (55 mm)

Microphone
Type *
IP phone microphone
Ports & interfaces
Connectivity technology *
Wired
Performance
Product color *
Black
Performance
Country of origin
Laos, Thailand
Packaging data
Package width
7.48" (190 mm)
Package depth
8.27" (210 mm)
Package height
2.17" (55 mm)
Package weight
10.6 oz (300 g)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Canada 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)