Lexmark logo

Lexmark X820e Laser 600 x 600 DPI 45 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74795
Info modified on:
21 Oct 2022, 10:14:07
Long product name Lexmark X820e Laser 600 x 600 DPI 45 ppm:

The Lexmark X820e MFP is a multifunction solution for the department that supports A3 and can output up to 45 pages per minute.

Lexmark X820e Laser 600 x 600 DPI 45 ppm:

The Lexmark X820e MFP is a multifunction solution for the department that supports A3 and can output up to 45 pages per minute. It provides easy access to advanced network printing, digital copying, faxing and network scanning functions. With its intuitive colour touch screen interface, users can easily access the most sophisticated capabilities and quickly produce the document format they need whether it is a fax, a stapled two sided hard copy output, an e-mail with file attachment, or an electronic document to be sent to archive. Up to 45 ppm for 15-40+ users
Easy to use colour touch screen interface
Print, copy, fax and scan standard
A3 support
Corporate security and directory integration

Short summary description Lexmark X820e Laser 600 x 600 DPI 45 ppm:

Lexmark X820e, Laser, 600 x 600 DPI

Long summary description Lexmark X820e Laser 600 x 600 DPI 45 ppm:

Lexmark X820e. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.