location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C415V_DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C415 A4 40ppm Duplex Copy/Print/Scan/Fax PS3 PCL5e/6 2 Trays 251 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C415V_DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205041125 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 17:59:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C415V_DN user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C415V_DN user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C415V_DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Effortless set-up and easy-to-use touchscreen. Get setup and working quickly with the Xerox® Easy Assist App on your smartphone, with minimal need for IT support. Plus, the printer’s simple and clear 7-inch touch screen make interactions fast and secure
  • - Compact, quiet and reliable. Get more done without background disruption and downtime, the VersaLink C415 is reliable and quiet – all in a small footprint
  • - Transform today’s digital workplace. Digitizing documents is quick and easy with the high-performance, single-pass scanner. Share files with ease with the Xerox App Gallery for direct access to Google Drive™, Microsoft® OneDrive® and DropBox™
  • - Sustainable choice. This printer meets the highest energy applicable efficiency standards including EPEAT, Blue Angel and ENERGY STAR®. And, as they're made up of 25% or more post-consumer recycled plastic, they're also environmentally responsible
  • - Real-time monitoring and support. With the Xerox Easy Assist App you can monitor the printer performance wherever you are. The app also gives instant access to self-support services to maximize dependability and uptime
  • - Mobile-ready features make it easy to connect and print from any device
Long product name Xerox VersaLink C415V_DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm :
The short editorial description of Xerox VersaLink C415V_DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm

VersaLink C415 A4 40ppm Duplex Copy/Print/Scan/Fax PS3 PCL5e/6 2 Trays 251 Sheets
More>>>
Xerox VersaLink C415V_DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm:
The official marketing text of Xerox VersaLink C415V_DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm as supplied by the manufacturer

Uncompromising Productivity, Reliability and Security: Your work continues to demand more — greater mobility, better security, and simpler ways of getting more done. That’s why next-level capabilities come standard with the Xerox® VersaLink® C415 Color Multifunction Printer (MFP). Powered by advanced Xerox® ConnectKey® Technology, this modern multifunction printer is ready for anything you throw at it — today or tomorrow. Say Hello to More Ease: Easy-to-follow, step-by-step configuration options make setup a breeze, so you can get up to speed and back to work in minutes, not hours. The Xerox® Easy Assist App simplifies installation, monitoring and management of your MFP from the convenience of your mobile phone. Powering Productivity: The intuitive touch screen interface is your on-ramp to the ever-expanding Xerox App Gallery, home to a wide variety of apps to take your Workplace Assistant even further. This allows the C415 MFP to adjust to the needs of your organization, even the ones you don’t see coming. For example, the Easy Translator Service App can translate scanned documents into several different languages in a snap. Smart, Multi-Layered Security: Even security is simpler with the C415 MFP. Built-in features and comprehensive services that work hard to keep data and documents safe by preventing unauthorized access, detecting suspicious or malicious behavior and staying ahead of threats. Made for Modern, Mobile Work: You’re always on the go, and your Workplace Assistant can help you stay that way. Work when, where and how you want with access to your favorite cloud storage platforms, including Google Drive™, Microsoft® OneDrive® and DropBox™, as well as additional options through the Xerox App Gallery. Wireless flexibility makes it easy to print and stay secure and connected no matter what.

Short summary description Xerox VersaLink C415V_DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm:
This short summary of the Xerox VersaLink C415V_DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C415V_DN, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Gray, White

Long summary description Xerox VersaLink C415V_DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of Xerox VersaLink C415V_DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

Xerox VersaLink C415V_DN. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 40 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Print. Maximum ISO A-series paper size: A4. Direct printing. Product color: Gray, White

Sustainable choice
Sustainable choice

This printer meets the highest energy applicable efficiency standards including EPEAT, Blue Angel and ENERGY STAR®. And, as they're made up of 25% or more post-consumer recycled plastic, they're also environmentally responsible

Do more with Xerox Workflow Central platform
Do more with Xerox Workflow Central platform

With a simple click you can automatically translate, redact, convert files to audio and put productivity into overdrive by choosing from a selection of pre-set, multi-step combination workflows

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.
Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

The power to do even more, with two-sided color scanning, higher paper capacities and easy workflow tools.
The power to do even more, with two-sided color scanning, higher paper capacities and easy workflow tools.

Printing
Duplex printing mode
Auto
Resolution color
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (color, normal quality, A4/US Letter)
40 ppm
Warm-up time
124 s
Warm-up time (from sleep mode)
2.8 s
Time to first page (black, normal)
6.2 s
Time to first page (color, normal)
6.8 s
N-in-1 print function
Yes
N-up printing
2, 4, 6, 8, 9, 16
Watermark printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
6.2 s
Time to first copy (color, normal)
7 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Copy programming function
Yes
ID-card copy function
Yes
Edge erase function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, HTTP, Network folder, SMB, TWAIN, USB
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Output color depth
24 bit
Output grayscale depth
8 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
125000 pages per month
Duplex functions *
Copy, Print
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF, PostScript 3
Printer fonts
PCL, PostScript
PCL fonts
93
Number of PostScript fonts
173
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Manual feeder
Yes
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5
Custom media width
3.82 - 8.5" (97 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 216 g/m²
Paper handling
Auto Document Feeder (ADF) media weight
52 - 120 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
USB 2.0 ports quantity
2
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, 802.1x RADIUS, FIPS 140, HTTPS, IPSec, SHA-256, SNMP, SNMPv2, SNMPv3, TLS
Supported network protocols (IPv4)
Yes
Supported network protocols (IPv6)
Yes
Management protocols
TCP/IP: HTTP/HTTPS, IPP/IPPS, LPR/LPD, Raw Socket Printing/Port 9100, IPv4/IPv6, WSD
Mobile printing technologies
Apple AirPrint, Mopria Print Service, Xerox PrintBack
Performance
Internal storage capacity
32 GB
Storage media
eMMC
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Processor cores
4
Sound pressure level (printing)
54 dB
Sound pressure level (standby)
14 dB
Sound power level (printing)
68 dB
Sound power level (standby)
31 dB
Design
Product color *
Gray, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
7"
Control type
Buttons, Touch
Color display
Yes
Power
Power consumption (printing)
570 W
Power consumption (standby)
29 W
Power consumption (sleep)
1.3 W
AC input voltage
220 - 240 V
AC input frequency
57/63 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019, Windows Server 2022
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
10 - 32.2 °C
Weight & dimensions
Width
18.8" (478 mm)
Depth
18.7" (475 mm)
Height
19.3" (491 mm)
Weight
59.7 lbs (27.1 kg)
Packaging data
Package width
22.6" (575 mm)
Package depth
25" (636 mm)
Package height
23.6" (600 mm)
Package weight
71.2 lbs (32.3 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2400 pages
Included cartridge capacity (CMY)
2000 pages
Cables included
AC
Power cord included
Yes
Quick installation guide
Yes
Other features
Number of users
5000 user(s)
Current rating
3.6 A
Languages support
Multi
Documentation CD
Yes
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)