Perri's logo

Perri's 8030 musical instrument strap/support Guitar Multicolor Polyester

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14754
Info modified on:
14 Dec 2023, 14:15:07
Long product name Perri's 8030 musical instrument strap/support Guitar Multicolor Polyester:

39” to 58”, 2”, Official Licensing Rush

Short summary description Perri's 8030 musical instrument strap/support Guitar Multicolor Polyester:

Perri's 8030, Guitar, Multicolor, Polyester, Image, 39" (99 cm), 58" (147.3 cm)

Long summary description Perri's 8030 musical instrument strap/support Guitar Multicolor Polyester:

Perri's 8030. Suitable for: Guitar, Product color: Multicolor, Material: Polyester. Length: 58" (1473 mm), Width: 1.97" (50 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.