location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 200 Sanitizable Desk Mat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 Sanitizable Desk Mat
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8X596AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498446783 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:18:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (51.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 200 Sanitizable Desk Mat
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - This desk mat is built for the long haul. It's durable and comfy with anti-fray stitching. Plus it's sanitizable[1] and spill-resistant to easily wipe away germs or accidental spills. There's even a 2-year warranty, just in case.
  • - Upgrade your space with a silky smooth, anti-slip desk mat that keeps your favorite mouse moving. With fast, accurate tracking and quiet gliding, you can stay focused on what matters and not where your cursor has gone.
  • - Designed to help protect our shared future with over 50% recycled materials, including 100% post-consumer recycled plastic surface and inner layer[2], and FSC® Certified Packaging.
Guarantee: HP two-year limited warranty
Long product name HP 200 Sanitizable Desk Mat :
The short editorial description of HP 200 Sanitizable Desk Mat

200 Sanitizable Desk Mat
More>>>
HP 200 Sanitizable Desk Mat:
The official marketing text of HP 200 Sanitizable Desk Mat as supplied by the manufacturer

Precision and Peace of Mind
Elevate your space with an anti-slip, durable, sanitizable[1], and spill-resistant desk mat. With effortless gliding and pinpoint accuracy, stay comfortable and tie your whole desk together with this durable desk protector.

Short summary description HP 200 Sanitizable Desk Mat:
This short summary of the HP 200 Sanitizable Desk Mat data-sheet is auto-generated and uses the product title and the first six key specs.

HP 200 Sanitizable Desk Mat, Gray, Monochromatic, Recycled polyethylene terephthalate (rPET), Rubber, Non-slip base

Long summary description HP 200 Sanitizable Desk Mat:
This is an auto-generated long summary of HP 200 Sanitizable Desk Mat based on the first three specs of the first five spec groups.

HP 200 Sanitizable Desk Mat. Width: 27.6" (700 mm), Depth: 11.8" (300 mm). Product color: Gray, Surface coloration: Monochromatic, Material: Recycled polyethylene terephthalate (rPET), Rubber, Non-slip base

Sanitizable and Durable
Sanitizable and Durable

This desk mat is built for the long haul. It's durable and comfy with anti-fray stitching. Plus it's sanitizable[1] and spill-resistant to easily wipe away germs or accidental spills. There's even a 2-year warranty, just in case.

Smooth Moves
Smooth Moves

Upgrade your space with a silky smooth, anti-slip desk mat that keeps your favorite mouse moving. With fast, accurate tracking and quiet gliding, you can stay focused on what matters and not where your cursor has gone.

Looks Good, Does Good
Looks Good, Does Good

Designed to help protect our shared future with over 50% recycled materials, including 100% post-consumer recycled plastic surface and inner layer[2], and FSC® Certified Packaging.

Maximum Precision

Accurate and smooth tracking with your favorite mouse so you can stay focused on the task at hand.

Sanitizable

We've vigorously tested this product to ensure that it can be cleaned with household disinfectant wipes up to 1,000 times without damage or wear. [1]

Anti-fray Stitching

Anti-fraying stitched edges keep your desk looking crisp every day and keeps your wrist comfortable all day.

Performance
Surface coloration *
Monochromatic
Material
Recycled polyethylene terephthalate (rPET), Rubber
Wrist rest *
No
Non-slip base
Yes
Product color *
Gray
Protection features
Spill resistant
Weight & dimensions
Width *
27.6" (700 mm)
Depth *
11.8" (300 mm)
Thickness
0.0787" (2 mm)
Weight & dimensions
Weight
10.4 oz (295 g)
Height
0.0787" (2 mm)
Packaging data
Package width
2.56" (65 mm)
Package depth
2.56" (65 mm)
Package height
13.4" (340 mm)
Package weight
2.33 oz (66 g)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Global Recycled Standard (GRS)
Compliance certificates
REACH, RoHS
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 200 Sanitizable Desk Mat:
Disclaimer

[1] Select household wipes can be safely used up to 1,000 wipes. See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Clean Your HP Device Whitepaper (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW)
[2] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.

Technical specification disclaimers
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.