location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 110W USB-C Laptop Charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110W USB-C Laptop Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8B3Y2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029880925 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 09:06:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 110W USB-C Laptop Charger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Output power: 110 W Input frequency: 43 - 63 Hz Output voltage: 5V/9V/12V/15V/20V
  • - Purpose: Laptop
  • - Power protection features: Over voltage
  • - 1 pc(s)
  • - Black
Long product name HP 110W USB-C Laptop Charger :
The short editorial description of HP 110W USB-C Laptop Charger

110W USB-C Laptop Charger
More>>>
HP 110W USB-C Laptop Charger:
The official marketing text of HP 110W USB-C Laptop Charger as supplied by the manufacturer

Short summary description HP 110W USB-C Laptop Charger:
This short summary of the HP 110W USB-C Laptop Charger data-sheet is auto-generated and uses the product title and the first six key specs.

HP 110W USB-C Laptop Charger, Laptop, 43 - 63 Hz, 110 W, 5V/9V/12V/15V/20V, 1.6 A, 6.25 A

Long summary description HP 110W USB-C Laptop Charger:
This is an auto-generated long summary of HP 110W USB-C Laptop Charger based on the first three specs of the first five spec groups.

HP 110W USB-C Laptop Charger. Purpose: Laptop, Input frequency: 43 - 63 Hz, Output power: 110 W. Product color: Black. Sustainable technologies and materials: 30% post-consumer recycled plastic; Packaging is recyclable. Cable length: 39.4" (1 m), Width: 5.35" (136 mm), Depth: 2.36" (60 mm). Quantity per pack: 1 pc(s), Cables included: AC, USB Type-C, Package width: 9.17" (233 mm)

Country Distributor
Nederland 3 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Australia 3 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
United States 2 distributor(s)