location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E320 NL FR 4MB 16ppm 600dpi A4 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E320 NL FR 4MB 16ppm 600dpi A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08A0116
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark E320 NL FR 4MB 16ppm 600dpi A4 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Internal memory: 4 MB 67 MHz
Guarantee: 1 year
Long product name Lexmark E320 NL FR 4MB 16ppm 600dpi A4 600 x 600 DPI :
The short editorial description of Lexmark E320 NL FR 4MB 16ppm 600dpi A4 600 x 600 DPI

Lexmark E320: 16ppm 4MB parallel USB 150 vel PCL5e
More>>>
Lexmark E320 NL FR 4MB 16ppm 600dpi A4 600 x 600 DPI:
The official marketing text of Lexmark E320 NL FR 4MB 16ppm 600dpi A4 600 x 600 DPI as supplied by the manufacturer

Fast, professional document production is essential to you - but so is respecting your budget. The Lexmark E320 delivers on all fronts: this space-saving desktop monochrome laser printer prints up to 16 ppm with a time to first page of less than 12 seconds. High quality output is ensured by the E320's 1200 Image Quality print resolution, while a powerful 67 MHz processor makes short work of even your biggest jobs. With all these attributes, you'd expect a high price tag...but the E320 is one of the most affordable printers in its class!

Short summary description Lexmark E320 NL FR 4MB 16ppm 600dpi A4 600 x 600 DPI:
This short summary of the Lexmark E320 NL FR 4MB 16ppm 600dpi A4 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E320 NL FR 4MB 16ppm 600dpi A4, 600 x 600 DPI, A4, 16 ppm

Long summary description Lexmark E320 NL FR 4MB 16ppm 600dpi A4 600 x 600 DPI:
This is an auto-generated long summary of Lexmark E320 NL FR 4MB 16ppm 600dpi A4 600 x 600 DPI based on the first three specs of the first five spec groups.

Lexmark E320 NL FR 4MB 16ppm 600dpi A4. Number of print cartridges: 1. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Color *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Features
Number of print cartridges *
1
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
4 MB
Processor model
Toshiba 3907 RISC
Processor frequency
67 MHz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
19.8 lbs (9 kg)
Dimensions (WxDxH)
15 x 14.3 x 8.7" (380 x 362 x 221 mm)
Packaging content
Bundled software
Drivers & Utilities, MarkVision
Other features
Mac compatibility
Yes
I/O ports
USB
Power requirements
220V, 50Hz
Standard input trays
ANSI A (Letter)(216 x 279 mm), Legal (216 x 356 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), A5 (148 x 210 mm)
Internal modem
No
Networking features
Yes
Compatible operating systems
Microsoft Windows 95 OSR2/98/98SE/2000 Server (Advanced Server)/2000Pro/Me/XP/NT 4.0/NT Server 4.0, Novell NetWare 3.11 or later, Red Hat Linux 6.0 or later, Apple MacOS 8.6 or later, TurboLinux Workstation 6.0, SuSE Linux 6.3 or later, Apple MacOS X
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:44:23
Uk has collected 2 expert reviews for Lexmark E320 NL FR 4MB 16ppm 600dpi A4 600 x 600 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%