location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision E24-29 LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24-29
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63D0MAR3EU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 10:42:45
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision E24-29 LED display 23.8" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 W-LED VA
  • - 6ms, 16:9, 250cd/m², 3000:1
  • - VGA, HDMI, DisplayPort
Long product name Lenovo ThinkVision E24-29 LED display 23.8" 1920 x 1080 pixels Full HD Black :
The short editorial description of Lenovo ThinkVision E24-29 LED display 23.8" 1920 x 1080 pixels Full HD Black

60.5cm (23.8") Full HD 1920 x 1080 W-LED VA, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 3000:1
More>>>
Lenovo ThinkVision E24-29 LED display 23.8" 1920 x 1080 pixels Full HD Black:
The official marketing text of Lenovo ThinkVision E24-29 LED display 23.8" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

New-generation employees demand monitors with a sharp resolution, picture clarity, and are comfortable to use. With its 23.8-inch display, 3-side NearEdgeless, and VA panel of wide viewing angle, the ThinkVision E24-29 is positioned as an everyday workhorse. An array of ports like HDMI, DP, and VGA offers versatile connectivity. Ergonomic design, with a broad lift, tilt, and pivot and swivel range of ± 360°, enhances user comfort and productivity, making it a smart choice for offices.

Short summary description Lenovo ThinkVision E24-29 LED display 23.8" 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo ThinkVision E24-29 LED display 23.8" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision E24-29, 23.8", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision E24-29 LED display 23.8" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision E24-29 LED display 23.8" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision E24-29. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
4 ms
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Pixel density
93 ppi
Colour gamut standard
NTSC
Color gamut
72%
Performance
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 7
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Design
Product color *
Black
Color name
Raven Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Pivot
Yes
Swiveling
Yes
Tilt adjustment
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
25 W
Power consumption (max)
33 W
Power supply type
Internal
Packaging content
Cables included
HDMI
Weight & dimensions
Width (with stand)
21.3" (540.4 mm)
Depth (with stand)
7.31" (185.7 mm)
Height (with stand)
18.2" (462.1 mm)
Weight (with stand)
9.92 lbs (4.5 kg)
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Technical details
Compliance certificates
RoHS
Other features
Bezel width
0.0906" (2.3 mm)