location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C625V_DN multifunction printer Laser A4 1200 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C625 A4 50ppm Duplex Copy/Print/Scan/Fax PS3 PCL5e/6 2 Trays 650 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C625V_DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205040791 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 14:45:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C625V_DN user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox VersaLink C625 Color Multifunction Printer Safety, Regulatory, Recycling, and Disposal (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Getting Started (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox VersaLink C625 and B625 Multifunction Printers - System Administrator Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C625V_DN multifunction printer Laser A4 1200 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transformation made easy: Demands on the workplace constantly change; quickly and easily adapt with Xerox® ConnectKey® Technology. Create and adapt customized workflows, automate complex tasks for productive team working — from anywhere
  • - Smart and secure: Sophisticated security to proactively monitor, detect and block threats to safeguard information. IT teams can track & reinstate up to 75 security features. Use the Cisco® Identity Services Engine for simple security implementation
  • - Sustainable through and through: These VersaLink machines meet the highest energy efficiency standards including EPEAT, Blue Angel and ENERGY STAR®. And, as they're made from more than 25% post-consumer recycled plastic, they're also environmentally responsible
  • - Productivity improvements in an instant: Customizable 7" touchscreen UI for faster and more efficient work processes. Plus productivity-boosting apps for information routing, digital workflow creation... Advanced Print, Copy, Fax and Scan capabilities
  • - Xerox® Easy Assist App: Use the Xerox Easy Assist App to simplify the installation, monitoring and management of your Versalink C625 multifunction printer from your mobile phone. A simple and secure solution that keeps you productive on the go
  • - Mobile-ready features make it easy to connect and print from any device
Long product name Xerox VersaLink C625V_DN multifunction printer Laser A4 1200 x 1200 DPI 50 ppm :
The short editorial description of Xerox VersaLink C625V_DN multifunction printer Laser A4 1200 x 1200 DPI 50 ppm

VersaLink C625 A4 50ppm Duplex Copy/Print/Scan/Fax PS3 PCL5e/6 2 Trays 650 Sheets
More>>>
Xerox VersaLink C625V_DN multifunction printer Laser A4 1200 x 1200 DPI 50 ppm:
The official marketing text of Xerox VersaLink C625V_DN multifunction printer Laser A4 1200 x 1200 DPI 50 ppm as supplied by the manufacturer

The Xerox® VersaLink® C625 Color Multifunction Printer is the total package for your office environment. It is small enough to fit where you need it and fast enough to support high print and scan volumes. The VersaLink C625 delivers fast color printing — up to 52/50ppm Letter/A4 — First-print-out time as fast as 8.1 seconds color/6.2 seconds black and white. So there’s more than enough speed to meet your demanding department-level workload. With the VersaLink C625, your documents receive outstanding image quality and crisp text output with high-resolution output of 1200 x 1200 dpi. Use the Easy Assist App to simplify installation, monitor and manage your VersaLink from your mobile phone. It assists with the installation of the latest driver software for your MFP on your computer, provides real-time monitoring of printer status, and delivers easy access to self-support services. With Xerox® Global Print Driver® you get a single print driver that is truly universal, it lets IT administrators install, upgrade and manage Xerox® and non-Xerox Devices from a single driver. The ConnectKey® Technology Ecosystem on the VersaLink C625 opens a world of new capabilities with apps, innovative partner solutions and customization. Create customized workflows, automate complex tasks, print and scan directly to and from your cloud services.

Short summary description Xerox VersaLink C625V_DN multifunction printer Laser A4 1200 x 1200 DPI 50 ppm:
This short summary of the Xerox VersaLink C625V_DN multifunction printer Laser A4 1200 x 1200 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C625V_DN, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description Xerox VersaLink C625V_DN multifunction printer Laser A4 1200 x 1200 DPI 50 ppm:
This is an auto-generated long summary of Xerox VersaLink C625V_DN multifunction printer Laser A4 1200 x 1200 DPI 50 ppm based on the first three specs of the first five spec groups.

Xerox VersaLink C625V_DN. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 50 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Duplex functions: Copy, Fax, Print. Maximum ISO A-series paper size: A4. Direct printing. Product color: White

Transformation made easy
Transformation made easy

Demands on the workplace constantly change; quickly and easily adapt with Xerox® ConnectKey® Technology. Create and adapt customized workflows, automate complex tasks for productive team working - from anywhere.

Smart and secure
Smart and secure

Sophisticated security to proactively monitor, detect and block threats to safeguard information. IT teams can track & reinstate up to 75 security features. Use the Cisco® Identity Services Engine for simple security implementation.

Sustainable through and through
Sustainable through and through

These VersaLink machines meet the highest energy efficiency standards including EPEAT, Blue Angel and ENERGY STAR®. And, as they're made from more than 25% post-consumer recycled plastic, they're also environmentally responsible..

Productivity improvements in an instant
Productivity improvements in an instant

Customizable 7"" touchscreen UI for faster and more efficient work processes. Plus productivity-boosting apps for information routing, digital workflow creation... Advanced Print, Copy, Fax and Scan capabilities.

Xerox Easy Assist App
Xerox Easy Assist App

Use the Xerox Easy Assist App to simplify the installation, monitoring and management of your Versalink C625 multifunction printer from your mobile phone. A simple and secure solution that keeps you productive on the go

Ultimate Cloud Management
Ultimate Cloud Management

Multifunction printer apps communicate with your cloud services converting documents to their destination, like OneDrive®, Google Drive™, Dropbox™, and Salesforce® making it easier for your team to work on the go.

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct® .
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct® .

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.
Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

The power to do even more, with two-sided color scanning, higher paper capacities and easy workflow tools.
The power to do even more, with two-sided color scanning, higher paper capacities and easy workflow tools.

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (color, normal quality, A4/US Letter)
50 ppm
Duplex print speed (black, normal quality, A4/US Letter)
38 ppm
Duplex print speed (color, normal quality, A4/US Letter)
38 ppm
Warm-up time
122 s
Warm-up time (from sleep mode)
2.9 s
Time to first page (black, normal)
6.2 s
Time to first page (color, normal)
8.1 s
N-in-1 print function
Yes
N-up printing
2, 4, 6, 8, 9, 16
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum copy size
A4
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (color, normal quality, A4)
50 cpm
Time to first copy (black, normal)
5.7 s
Time to first copy (color, normal)
6.3 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
ID-card copy function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.49 x 14" (215.6 x 355.6 mm)
Scanner type *
ADF scanner
Scan to
E-mail, FTP, File, HTTP, Network folder, TWAIN, USB
Scan speed (color)
49 ppm
Scan speed (black)
49 ppm
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Output color depth
24 bit
Output grayscale depth
8 bit
Scan drivers
TWAIN, WIA
Scan speed (ADF, A4)
49 ppm
Fax
Faxing *
Color faxing
Fax resolution (black)
600 x 600 DPI
Fax resolution (color)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Features
Maximum duty cycle *
150000 pages per month
Duplex functions *
Copy, Fax, Print
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF, PostScript 3
Printer fonts
Bitmap, PCL, PostScript
PCL fonts
93
Number of PostScript fonts
1
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
2850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Lightweight paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
Custom media width
4.13 - 8.5" (105 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 218 g/m²
Auto Document Feeder (ADF) media weight
52 - 120 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, FIPS 140-3, HTTPS, SHA-256, SNMPv3, TLS
Supported network protocols (IPv4)
Yes
Supported network protocols (IPv6)
Yes
Management protocols
DHCP, BOOTP, SNMP, SLP v2, HTTP, HTTPS, AutoIP (Self Assigned Address)DHCP Autonet, TLS, NTP, DNS, SMB, SMTP/POP3, WSD, LDAP, Multicast DNS, Bonjour
Mobile printing technologies
Apple AirPrint, Mopria Print Service, Xerox PrintBack
Performance
Internal storage capacity
32 GB
Internal memory *
4096 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Processor cores
4
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
55 dB
Sound pressure level (standby)
14 dB
Sound power level (printing)
70 dB
Sound power level (standby)
30 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
7"
Control type
Touch
Color display
Yes
Power
Power consumption (standby)
25 W
Power consumption (sleep)
1 W
Power consumption (off)
1 W
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows Server 2019
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
10 - 32.2 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT
Weight & dimensions
Width
18.9" (479 mm)
Depth
21" (533 mm)
Height
24.4" (621 mm)
Weight
86 lbs (39 kg)
Packaging data
Package width
27.6" (700 mm)
Package depth
28.9" (735 mm)
Package height
33" (838 mm)
Package weight
1157.4 lbs (525 kg)
Packaging content
Cartridge(s) included
Yes
Other features
Browser supported
Brave Browser, Chrome, Microsoft Edge, Mozilla Firefox, Opera, Safari
Current rating
3.9 A
Languages support
Multi
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)