location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-512 Twin Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2969B010
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:12:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Photo black
  • - Supply type: Multi pack
  • - Standard Yield
  • - 2 pc(s)
Long product name Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black :
The short editorial description of Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black

PG-512, black ink, twin pack
More>>>
Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black:
The official marketing text of Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black as supplied by the manufacturer

PG-512 black ink, Twin Pack (2 cartridges)

Short summary description Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black:
This short summary of the Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PG-512 Twin Pack, Standard Yield, Photo black, Dye-based ink, 2 pc(s), Multi pack

Long summary description Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black:
This is an auto-generated long summary of Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black based on the first three specs of the first five spec groups.

Canon PG-512 Twin Pack. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Printing colors: Photo black, Quantity per pack: 2 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA MP495 / MP499
Quantity per pack *
2 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Features
Ink type
Dye-based ink
Printing colors *
Photo black
Supply type *
Multi pack
Country of origin
Japan
Color
No
Packaging data
Package type
Blister
Country Distributor
United Kingdom 1 distributor(s)