location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PREMIUM GLOSSY PHOTO PAPER

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Glossy Photo Paper, DIN A4, 255g/m², 40 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041287BG
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson PREMIUM GLOSSY PHOTO PAPER :
The short editorial description of Epson PREMIUM GLOSSY PHOTO PAPER

PREMIUM GLOSSY PHOTO PAPER A4 PACK 2X1 C13S041287 NS (MSD)
More>>>
Epson PREMIUM GLOSSY PHOTO PAPER:
The official marketing text of Epson PREMIUM GLOSSY PHOTO PAPER as supplied by the manufacturer

Epson Premium paper is ideal for creating long-lasting, photographic color prints. Premium paper can generate prints with a life expectancy comparable to those processed in a photo lab. Its incredible light-fastness, brilliant color reproduction and heavyweight base work together to produce prints that not only look like standard photographs, but have similar durability.
High quality resin coated 255g/m² paper with the weight & texture of true silver halide media. When used in conjunction with the appropriate Stylus Photo printers this media offers increased lightfastness.
Compatible Main Units : Stylus Photo 1290 /Stylus Photo 1290S /Stylus Photo 890/
Stylus Photo 895 /Stylus C60 /Stylus C70 /Stylus Photo 950 /Stylus CX3200 /Stylus Photo 915 /Stylus Photo 830U /Stylus Photo R300 / monitor edition /Stylus Photo R300 /Stylus Photo RX600 /Stylus Photo RX500 /Stylus Photo R200 /Stylus Photo R800 /Stylus Photo RX420 /Stylus Photo 1270 /Stylus Photo 870 /Stylus Photo 870 Special Edition /Stylus Photo 875DC /Stylus Color 880 /Stylus Color 880 Transparent /Stylus Color 580 /Stylus Color 980 /Stylus Color 680 /Stylus Color 680 Transparent /Stylus Photo 790 /Stylus Photo 810
Stylus C62 /Stylus Photo 830 - all variants /Stylus Photo 900 /Stylus Photo 925
Stylus Photo 935 /Stylus Pro 4000 .

High quality resin coated 255g/m² paper with the weight & texture of true silver halide media. When used in conjunction with the appropriate Stylus Photo printers this media offers increased lightfastness.
Compatible Main Units : Stylus Photo 1290 /Stylus Photo 1290S /Stylus Photo 890/
Stylus Photo 895 /Stylus C60 /Stylus C70 /Stylus Photo 950 /Stylus CX3200 /Stylus Photo 915 /Stylus Photo 830U /Stylus Photo R300 / monitor edition /Stylus Photo R300 /Stylus Photo RX600 /Stylus Photo RX500 /Stylus Photo R200 /Stylus Photo R800 /Stylus Photo RX420 /Stylus Photo 1270 /Stylus Photo 870 /Stylus Photo 870 Special Edition /Stylus Photo 875DC /Stylus Color 880 /Stylus Color 880 Transparent /Stylus Color 580 /Stylus Color 980 /Stylus Color 680 /Stylus Color 680 Transparent /Stylus Photo 790 /Stylus Photo 810
Stylus C62 /Stylus Photo 830 - all variants /Stylus Photo 900 /Stylus Photo 925
Stylus Photo 935 /Stylus Pro 4000 .

Short summary description Epson PREMIUM GLOSSY PHOTO PAPER:
This short summary of the Epson PREMIUM GLOSSY PHOTO PAPER data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PREMIUM GLOSSY PHOTO PAPER, 255 g/m², 16.2 oz (460 g), 1 pc(s), 9.29" (236 mm), 13.8" (350 mm), 0.472" (12 mm)

Long summary description Epson PREMIUM GLOSSY PHOTO PAPER:
This is an auto-generated long summary of Epson PREMIUM GLOSSY PHOTO PAPER based on the first three specs of the first five spec groups.

Epson PREMIUM GLOSSY PHOTO PAPER. Media weight: 255 g/m². Weight: 16.2 oz (460 g). Quantity per pack: 1 pc(s), Package width: 9.29" (236 mm), Package depth: 13.8" (350 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 38.6" (98 cm). Dimensions (WxDxH): 13.4 x 9.06 x 0.197" (340 x 230 x 5 mm), Media size (1 slide): A4 (210 x 297 mm), Media sheets per package: 20 sheets

Features
Media weight *
255 g/m²
Weight & dimensions
Weight
16.2 oz (460 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.29" (236 mm)
Package depth
13.8" (350 mm)
Package height
0.472" (12 mm)
Package weight
32.8 oz (931 g)
Logistics data
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
38.6" (98 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
38.6" (98 cm)
Logistics data
Quantity per pallet
480 pc(s)
Quantity per pallet (UK)
720 pc(s)
Quantity per pallet layer
120 pc(s)
Quantity per pallet layer (UK)
180 pc(s)
Master (outer) case width
14.2" (360 mm)
Master (outer) case length
18.9" (480 mm)
Master (outer) case height
9.65" (245 mm)
Master (outer) case weight
1.06 oz (30 g)
Quantity per master (outer) case
30 pc(s)
Other features
Dimensions (WxDxH)
13.4 x 9.06 x 0.197" (340 x 230 x 5 mm)
Media size (1 slide)
A4 (210 x 297 mm)
Media sheets per package
20 sheets
Country of origin
Japan
Brand Image Article code product Stock Price from
Epson PREMIUM GLOSSY A4 photo paper Epson PREMIUM GLOSSY A4 photo paper
(show image)
C13S041287BK PREMIUM GLOSSY PHOTO PAPER A4 0.00
(excl. VAT)
0 (incl. VAT)
Epson Premium, DIN A4, 255g/m² White Premium-gloss Epson Premium, DIN A4, 255g/m² White Premium-gloss
(show image)
C13S041287 Premium Glossy Photo Paper - A4 - 20 Sheets 0.00
(excl. VAT)
0 (incl. VAT)