DEKOGLAS 9220 cooker part/accessory Backsplash

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10275
Info modified on:
04 Jan 2024, 21:41:08
Short summary description DEKOGLAS 9220 cooker part/accessory Backsplash:

DEKOGLAS 9220, Backsplash, Multicolor, Glass, 49.2" (1250 mm), 1.57" (40 mm), 19.7" (500 mm)

Long summary description DEKOGLAS 9220 cooker part/accessory Backsplash:

DEKOGLAS 9220. Product type: Backsplash, Product color: Multicolor, Material: Glass. Width: 49.2" (1250 mm), Depth: 1.57" (40 mm), Height: 19.7" (500 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.