Canon logo

Canon 4870B001 ink cartridge 1 pc(s) Original Dark Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
308844
Info modified on:
01 Feb 2024, 18:14:41
Bullet Points Canon 4870B001 ink cartridge 1 pc(s) Original Dark Gray:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon 4870B001 ink cartridge 1 pc(s) Original Dark Gray:

PGI-29DGY Dark Grey Ink Cartridge

Canon 4870B001 ink cartridge 1 pc(s) Original Dark Gray:

The LUCIA ink range of professional inks deliver rich, high density colours excellent colour gamut and reliable quality. This pigment-based ink system offers outstanding photo permanence. The 36ml dark grey ink tank allows you to print up to 670 photos in 10x15cm or 119 in A3+ size at ISO/JIS-SCID† standard.

Short summary description Canon 4870B001 ink cartridge 1 pc(s) Original Dark Gray:

Canon 4870B001, Dark Gray, Pigment-based ink, 1 pc(s), 670 pages

Long summary description Canon 4870B001 ink cartridge 1 pc(s) Original Dark Gray:

Canon 4870B001. Colour ink type: Pigment-based ink, Color ink page yield: 670 pages, Printing colors: Dark Gray, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.