AMD Ryzen 7 5800H (16MB Cache, 3.2GHz), 16GB DDR4-SDRAM, 512GB SSD, AMD Radeon Graphics, LAN, WLAN, Bluetooth, Windows 11 Home
Don’t compromise “doing” for “design”
The pint-sized IdeaCentre 3 packs a punch for all of your needs. Powered by AMD Ryzen™ 5000 series mobile processors, and boasting an integrated graphics card, you can work, play, create, and connect with ease, all on a space-saving PC.
Packed with plug & play ports
The ports you need to connect your office essentials are all here on the IdeaCentre 3. Connect your camera, mobile devices, and more with the impressive array of six USB ports, including two front-facing ports. Plus, with plenty of memory, you can boost your connectivity and productivity to get things done faster.
Store more, retrieve faster
When it comes to storage, the IdeaCentre 3 has you covered with quick access speeds and plenty of space via a unique dual-design storage configuration. Featuring up to 2 TB HDD and 1 TB SSD, you’ll have enough space for your media library, while keeping your system fast.
Specifications may vary depending upon region / model.
Lenovo IdeaCentre 3, 3.2 GHz, AMD Ryzen™ 7, 5800H, 16 GB, 512 GB, Windows 11 Home
Lenovo IdeaCentre 3. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800H. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Gray