Samsung logo

Samsung S33GC LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53185
Info modified on:
01 Oct 2024, 11:57:16
Short summary description Samsung S33GC LED display 27" 1920 x 1080 pixels Full HD Black:

Samsung S33GC, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S33GC LED display 27" 1920 x 1080 pixels Full HD Black:

Samsung S33GC. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.