location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127U-111-PDPD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332281265 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:08:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Compact transmitter and receiver are USB-powered through display or power adapter
  • - Supports multi-resolution output to allow for combination of different display types
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 1-year limited warranty
Long product name Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray :
The short editorial description of Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray

1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
More>>>
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray:
The official marketing text of Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray as supplied by the manufacturer

DisplayPort Extender Kit Ideal for Digital Signage in Schools, Restaurants and Lecture Halls
This complete transmitter and receiver system is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings, hotels and other digital signage applications where the source and display are farther apart than conventional A/V cables allow. The B127U-111-PDPD extends 4K signals from a DisplayPort source to a DisplayPort monitor up to 230 feet (70.1 meters) away via user-supplied Cat6 cabling. The one-foot pigtail design of the transmitter and receiver makes the units easy to install, especially in tight spaces.

Transmits Crystal-Clear 4K Video with Multi-Channel Audio, HDR and 4:4:4 Color
The B127U-111-PDPD supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz with uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital audio. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K content with no complications. This extender kit also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Create Daisy-Chain Installations with HDMI Outputs, DisplayPort Outputs or Both
The B127U-111-PDPD is compatible with additional HDMI (B127U-110-PH) and DisplayPort (B127U-110-PD) receivers (sold separately) in a four-link daisy-chain installation. Each additional receiver adds up to 230 feet (70.1 meters) to the maximum video transmission distance and up to a total of 920 feet (280 meters) for the entire installation. Note: See the installation diagram in the owner’s manual for more information.

Multi-Resolution Support Allows Mixing and Matching of Displays of Different Resolutions
Say you have a brand new 4K/60 Hz HDTV in the living room, but want to also connect your Blu-ray player or media server to the older 1080p TV in the kitchen and the 4K/30 Hz monitor in your home office. The B127U-111-PDPD is backward compatible with 4K/30 Hz and 1080p resolutions via automatic switching, allowing each connected television to display video at its maximum resolution without affecting the other outputs.

Local HDMI Port on Transmitter Supports 4K @ 60 Hz Resolution
To monitor the video signal being extended to the transceiver, connect a 4K display to the transmitter’s local HDMI port with a user-supplied HDMI cable. This port does not support multi-resolution capabilities, so the connected monitor must also support 4K/60 Hz to function properly.

Plug-and-Play Operation for Quick Setup and Use
The included transmitter and receiver units work right out of the box with no software required. Both feature a one-foot USB-A pigtail connector as the primary power source. Plug the USB connector on the transmitter into a USB-A power adapter (such as U280-W01-QC3-1, sold separately), and plug the receiver into the display’s USB-A port. User-supplied 24 AWG Cat6 cabling connects the transmitter and receiver. Note: The transmitter and receiver can also be powered through their Micro-USB ports.

TAA-Compliant for GSA Schedule Purchases
The B127U-111-PDPD is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray:
This short summary of the Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127U-111-PDPD, 3840 x 2160 pixels, AV transmitter & receiver, 2755.9" (70 m), Wired, 3D, HDCP

Long summary description Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray:
This is an auto-generated long summary of Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray based on the first three specs of the first five spec groups.

Tripp Lite B127U-111-PDPD. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Maximum transfer distance: 2755.9" (70 m). Connectivity technology: Wired, USB connector type: USB Type-A. Receiver dimensions (WxDxH): 1.85 x 2.95 x 0.732" (47 x 75 x 18.6 mm), Receiver weight: 8.82 oz (250 g), Transmitter dimensions (WxDxH): 1.85 x 2.95 x 0.732" (47 x 75 x 18.6 mm). Quantity per pack: 1 pc(s), Package width: 10.2" (260.1 mm), Package depth: 6.46" (164.1 mm)

Features
Type *
AV transmitter & receiver
Maximum resolution *
3840 x 2160 pixels
Maximum transfer distance
2755.9" (70 m)
High Dynamic Range (HDR) supported
Yes
Maximum refresh rate
60 Hz
Extended display identification data (EDID)
Yes
LED indicators
Yes
Supported video modes
720p, 1080p, 2160p
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 3840 x 2160
Cable length
11.8" (0.3 m)
Resolution
3840 x 2160 pixels
Audio formats supported
LPCM
HDCP
Yes
Material
Plastic
Color depth
36 bit
3D
Yes
Rack mounting
No
Daisy chain
Yes
HDCP version
1.4/2.2
Product color
Gray
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
RJ-45 output ports
2
DisplayPorts in
1
DisplayPorts out
1
Ports & interfaces
USB connector type
USB Type-A
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Receiver dimensions (WxDxH)
1.85 x 2.95 x 0.732" (47 x 75 x 18.6 mm)
Receiver weight
8.82 oz (250 g)
Transmitter dimensions (WxDxH)
1.85 x 2.95 x 0.732" (47 x 75 x 18.6 mm)
Transmitter weight
8.82 oz (250 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
10.2" (260.1 mm)
Package depth
6.46" (164.1 mm)
Package height
2.17" (55.1 mm)
Package weight
19.8 oz (560 g)
Package type
Box
Packaging content
Manual
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, Trade Agreements Act (TAA), UKCA, WEEE
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, Trade Agreements Act (TAA), UKCA, WEEE
Brand Image Article code product Stock Price from
Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White
(show image)
B127A-1A1-FDFH B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH AV extender AV receiver White Tripp Lite B127A-1A0-FH AV extender AV receiver White
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTD B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-110-BD AV extender AV repeater Black Tripp Lite B127A-110-BD AV extender AV repeater Black
(show image)
B127A-110-BD B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White
(show image)
B127A-1A1-BDFH B127A-1A1-BDFH DisplayPort to HDMI over Cat6 Extender Kit, Box Transmitter/Wall Plate Receiver, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black
(show image)
B127A-2A1-BHBH B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-BH AV extender AV receiver Black Tripp Lite B127A-2A0-BH AV extender AV receiver Black
(show image)
B127A-2A0-BH B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BHPH3 AV extender AV transmitter & receiver Black Tripp Lite B127A-004-BHPH3 AV extender AV transmitter & receiver Black
(show image)
B127A-004-BHPH3 B127A-004-BHPH3 4-Port HDMI over Cat6 Extender Kit, Splitter/3x Pigtail Receivers - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-FH AV extender AV receiver White Tripp Lite B127A-2A0-FH AV extender AV receiver White
(show image)
B127A-2A0-FH B127A-2A0-FH 2-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)