location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Headset converter Dual->Single

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset converter Dual->Single
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
508-59
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730508592
Category: Audio Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg Headset converter Dual->Single
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5mm TRS Straight Male
  • - Straight Female
  • - White
Guarantee: 5 Years
Long product name Sandberg Headset converter Dual->Single :
The short editorial description of Sandberg Headset converter Dual->Single

Headset converter Dual->Single
More>>>
Sandberg Headset converter Dual->Single:
The official marketing text of Sandberg Headset converter Dual->Single as supplied by the manufacturer

Many new laptops and mobile phones use a MiniJack connector for both microphone input and audio output. With this adapter you can connect a traditional headset with two MiniJack connectors to a dual-function MiniJack connector.

Short summary description Sandberg Headset converter Dual->Single:
This short summary of the Sandberg Headset converter Dual->Single data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Headset converter Dual->Single, 3.5mm TRS, Male, Female, White

Long summary description Sandberg Headset converter Dual->Single:
This is an auto-generated long summary of Sandberg Headset converter Dual->Single based on the first three specs of the first five spec groups.

Sandberg Headset converter Dual->Single. Connector 1: 3.5mm TRS, Connector 1 gender: Male, Connector 2 gender: Female, Product color: White

Features
Connector 1 *
3.5mm TRS
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
White
Packaging data
Package width
2.76" (70 mm)
Packaging data
Package depth
1.57" (40 mm)
Package height
6.57" (167 mm)
Package weight
2.47 oz (70 g)
Package type
Blister
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85189000
Brand Image Article code product Stock Price from
Sandberg Headset converter(mobile) > PC Sandberg Headset converter(mobile) > PC
(show image)
508-67 Headset converter(mobile) > PC 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Adapter MiniJack-F->2xRCA-M Sandberg Adapter MiniJack-F->2xRCA-M
(show image)
502-36 Adapter MiniJack-F->2xRCA-M 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg MiniJack Splitter 1->2 Sandberg MiniJack Splitter 1->2
(show image)
502-16 MiniJack Splitter 1->2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)