location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D RADEON 9600 256MB DDR GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RADEON 9600 256MB DDR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGA-E966TVD
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name CLUB3D RADEON 9600 256MB DDR GDDR :
The short editorial description of CLUB3D RADEON 9600 256MB DDR GDDR

RADEON 9600 256MB DDR AGP8X DVI TV-OUT GPU 400 MHz / MEM 200Mhz
More>>>
CLUB3D RADEON 9600 256MB DDR GDDR:
The official marketing text of CLUB3D RADEON 9600 256MB DDR GDDR as supplied by the manufacturer

Unprecedented mainstream power with a powerful base of four rendering pipelines & two geometry engines and support for the AGP 8X standard Inspiring cinematic quality with the latest advances in ATI engineering Full support for Microsoft DirectX9 the industry-leading API for the most wanted gaming titles Next-generation gameplay backed by the power and stability of CATALYST software suite.

4 parallel rendering pipelines
400MHz engine speed
200MHz memory speed
128-bit DDR memory interface
RAMDAC 400MHz
AGP 8X

DirectX 9.x compliant
OpenGL 1.5 support
DVI-I (VGA) out (suitable for CRT and digital LCD)
HD15 (VGA) out (Suitable for CRT and analog LCD)
VertexShaders 2.x
PixelShaders 2.x
Up to 16x Anisotropic Filtering
Up to 6x Multi Sampling Anti Aliasing
Full Screen Anti Aliasing Gamma Correction
Video Gamma Correction
All format DTV/HDTV decoding
Integrated 165MHz TMDS Transmitter
Integrated TV-out up to 1024x768
Full screen overlay on TV

Short summary description CLUB3D RADEON 9600 256MB DDR GDDR:
This short summary of the CLUB3D RADEON 9600 256MB DDR GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D RADEON 9600 256MB DDR, GDDR, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D RADEON 9600 256MB DDR GDDR:
This is an auto-generated long summary of CLUB3D RADEON 9600 256MB DDR GDDR based on the first three specs of the first five spec groups.

CLUB3D RADEON 9600 256MB DDR. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Processor
Processor front side bus
200 MHz
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR
Ports & interfaces
Interface type *
AGP 8x
System requirements
Minimum system requirements
Intel Pentium 4/III/II/Celeron, AMD K6/Duron/Athlon/Athlon XP or compatible with AGP 4X (1.5V), 8X (0.8v) or Universal AGP 3.0 bus configuration (4X/8X). 128MB of system memory Installation software requires CD-ROM drive DVD playback requires DVD drive
Other features
Compatible operating systems
Windows 2000 Windows XP Windows Media Center Edition Linux
Brand Image Article code product Stock Price from
CLUB3D Club 3D X1300PRO 256MB PCI-E GDDR2 CLUB3D Club 3D X1300PRO 256MB PCI-E GDDR2
(show image)
CGAX-P136DD Club 3D X1300PRO 256MB PCI-E 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2 CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2
(show image)
CGAX-136TVD Club 3D VGA X1300 256MB PCI-E 0.00
(excl. VAT)
0 (incl. VAT)