location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 492-BDLW power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
492-BDLW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
492-BDLW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116464754 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2024 14:14:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 492-BDLW power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
Long product name DELL 492-BDLW power adapter/inverter Indoor 65 W Black :
The short editorial description of DELL 492-BDLW power adapter/inverter Indoor 65 W Black

USB-C 65 W Rugged AC Adapter with 1 meter Power Cord - North America
More>>>
DELL 492-BDLW power adapter/inverter Indoor 65 W Black:
The official marketing text of DELL 492-BDLW power adapter/inverter Indoor 65 W Black as supplied by the manufacturer

Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel.

Short summary description DELL 492-BDLW power adapter/inverter Indoor 65 W Black:
This short summary of the DELL 492-BDLW power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 492-BDLW, Laptop, Indoor, 65 W, Chromebook 11 3000 3110 Chromebook 11 3000 3110 2-in-1 Chromebook 11 3100 Chromebook 11 3100..., Black, 39.4" (1 m)

Long summary description DELL 492-BDLW power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of DELL 492-BDLW power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

DELL 492-BDLW. Purpose: Laptop, Power supply type: Indoor, Output power: 65 W. Product color: Black. Cable length: 39.4" (1 m). Quantity per pack: 1 pc(s)

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
65 W
Features
Compatibility
Chromebook 11 3000 3110 Chromebook 11 3000 3110 2-in-1 Chromebook 11 3100 Chromebook 11 3100 2-In-1 Chromebook 11 5190 Chromebook 11 5190 2-In-1 Chromebook 14 3400 Inspiron 13 5000 (5310) Inspiron 13 5000 (5320) Inspiron 13 5000 (5330) Inspiron 13 7000 (7306) 2-in-1 Inspiron 13 7000 (7390) 2-in-1 Inspiron 14 3000 (3420) Inspiron 14 5000 (5410) 2-in-1 Inspiron 14 5000 (5430) Inspiron 14 5000 (5481) 2-in-1 Inspiron 14 5000 (5482) 2-in-1 Inspiron 14 7000 (7400) Inspiron 14 7000 (7415) 2-in-1 Inspiron 14 7000 (7420) 2-in-1 Inspiron 14 7000 (7430) 2-in-1 Inspiron 14 7000 (7435) 2-in-1 Inspiron 14 7000 (7490) Inspiron 15 5000 (5582) 2-in-1 Inspiron 15 7000 (7590) 2-in-1 Inspiron 16 5000 (5630) Inspiron 16 7000 (7620) 2-in-1 Inspiron 16 7000 (7630) 2-in-1 Inspiron 16 7000 (7635) 2-in-1 Inspiron Chromebook 14 7486 2-in-1 Latitude 12 Rugged 7230 Extreme Latitude 12 Rugged Extreme Tablet 7220 Latitude 12 Rugged Extreme Tablet 7220EX Latitude 13 Rugged 7330 Extreme Latitude 14 Rugged 5430 Latitude 3120 2-in-1 Latitude 3140 Latitude 3300 Latitude 3301 Latitude 3310 Latitude 3310 2-in-1 Latitude 3320 Latitude 3330 Latitude 3340 (Launched in 2023) Latitude 3400 Latitude 3410 Latitude 3420 Latitude 3430 Latitude 3440 Latitude 3500 Latitude 3510 Latitude 3520 Latitude 3530 Latitude 3540 Latitude 5320 2-in-1 Latitude 5330 Latitude 5340 Latitude 5400 Chrome Latitude 5420 Latitude 5430 Latitude 5440 Latitude 5520 Latitude 5530 Latitude 5540 Latitude 7310 Latitude 7320 2-in-1 Latitude 7320 Detachable Latitude 7330 Latitude 7340 Latitude 7410 2-in-1 Latitude 7420 2-in-1 Latitude 7430 Latitude 7440 Latitude 7520 Latitude 7530 Latitude 7640 Latitude 9330 Latitude 9420 2-in-1 Latitude 9430 Latitude 9440 2-in-1 Latitude 9520 2-in-1 Latitude Chromebook 14 3445 Latitude Chromebook 14 5430 Latitude Chromebook 14 7410 2-in-1 Precision 3480 Precision 3560 Precision 3570 Precision 3580 Vostro 13 5000 (5310) Vostro 13 5000 (5320) XPS 13 (9305)
Design
Product color *
Black
Weight & dimensions
Cable length
39.4" (1 m)
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
United States 1 distributor(s)