location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreEver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEver LTO-6 Ultrium 6250 External
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH970AR#AC3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2024 11:44:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - Serial Attached SCSI (SAS)
  • - Data storage type: LTO 2.5:1 5.25" Half-height
  • - Native capacity: 2.5 TB Compressed capacity: 6.25 TB
  • - 24.5 W
Guarantee: HP provides 3-year, next-day, product exchange, limited for the HP LTO Ultrium Tape Drives, plus 9x5 phone support
Long product name HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB :
The short editorial description of HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB

HP StoreEver LTO-6 Ultrium 6250 External Tape Drive
More>>>
Short summary description HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB:
This short summary of the HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEver LTO-6 Ultrium 6250 External, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), 2.5:1, LTO, 5.25" Half-height

Long summary description HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB:
This is an auto-generated long summary of HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB based on the first three specs of the first five spec groups.

HPE StoreEver LTO-6 Ultrium 6250 External. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 2.5 TB, Compressed capacity: 6.25 TB, Drive device, buffer size: 512 MB. Burst transfer rate: 600 MB/s, Sustained data transfer rate (compressed): 400 MB/s, Sustained data transfer rate (native): 160 MB/s. Power consumption (typical): 24.5 W. Width: 11.7" (298 mm), Depth: 8.86" (225 mm), Height: 3.11" (79 mm)

Brand Image Article code product Stock Price from
HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE468A 1U SAS Ext-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE465A SAS Min-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP SAS Min-Min 1x-2M Cable Assembly Kit Storage array Tape Cartridge HP SAS Min-Min 1x-2M Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE470A SAS Min-Min 1x-2M Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)